True On-line UPS from 500VA to 10KVA
The Vertiv Liebert GXT4 UPS is a compact, worry-free solution for maintaining the health and availability of IT infrastructure. The Liebert GXT4 family features on-line double-conversion technology, which protects equipment against the full range of disturbances, including outages, sags, surges and noise. The Liebert GXT4 family of on-line UPS eliminates most disturbances without drawing on battery power, extending battery life and minimizing replacements. The Liebert GXT4 takes the hassle out of UPS maintenance with a comprehensive two-year standard warranty. Add an optional communication card and monitor and manage up to 50 distributed units with the free Vertiv Power Insight Application. Available in capacities from 500VA to 3kVA in rack, tower and mini-tower configurations, the Liebert GXT4 includes:
• Hot-swappable internal batteries, and the ability to support up to six external battery cabinets.
• Automatic internal bypass, and models with wrap-around bypass capability.
• Hardware to support rack-mount or freestanding configurations.
• Eco-mode operation to reduce energy consumption during off hours.
• Optional communication card for remote monitoring and management.
• Free Vertiv Power Insight Application available for remote monitoring and management.
• Intelligent fan operation that automatically adjusts speed depending on system requirements to decrease power consumption and noise.
The Liebert GXT4 UPS protects business-critical equipment against outages and more. This on-line UPS continually conditions power to eliminate disturbances. In the event of an outage, it seamlessly transfers to battery with no interruption in power to supported equipment. Hot swappable batteries provide up to 17 minutes of battery backup time at full load, and the UPS can support up to six external battery cabinets for longer runtimes.
Every Liebert GXT4 can be configured with a communication card to provide remote, web-based monitoring of up to 50 distributed UPS units and batteries through the free Power Insight application. The card also enables SNMP-based management through a variety of other monitoring platforms. It can even be configured with an environmental sensor to monitor heat, humidity and other factors in remote locations.
Vertiv is a world leader in UPS technology and a wide range of service solutions to take the hassle out of UPS installation and maintenance. Liebert GXT4 UPS
The Liebert GXT4 is ideal for protecting servers and routers in rack-mount or open configurations in small offices, network closets and remote locations. The compact Liebert GXT4 UPS from Vertiv consumes as little as 2U of rack space. A rack-mount hardware kit is included with each unit, as well as a base for tower installation in open environments.
With true on-line protection, remote management capabilities and full-service support from Vertiv, the Liebert GXT4 provides reliable protection for the unique requirements of retail stores, healthcare facilities, school districts, government offices, bank branches and other distributed IT applications. Where IT downtime can disrupt business and on-site personnel are unprepared to deal with service issues, the Liebert GXT4 delivers reliable and worry-free power protection.
With the growth of IoT, high-definition content delivery and other applications that require IT equipment close to users or devices, the edge of network is exploding. The Liebert GXT4 provides the reliability and manageability mission-critical edge sites require.
The Vertiv Liebert GXT4UPS with a capacity of 1000VA/900W, is a compact and reliable solution for maintaining the health, and availability of your IT infrastructure. Using on-line, double-conversion technology, the Liebert GXT4 UPS protects equipment from the full range of power disturbances, including sags, surges and noise, without drawing on battery power, extending battery life and minimizing replacements. The UPS runs on 120V AC power and includes hot-swappable batteries as well as all hardware for installing it as a tower or in an equipment rack. It is ENERGY STAR® qualified and includes a selectable eco-mode that enhances energy efficiency during off hours. With outstanding performance and reliability, the Vertiv Liebert GXT4 is the UPS of choice for applications with zero tolerance for downtime.
• Reliable, easy-to-manage power protection and battery backup with 1000 VA (900W) capacity.
• On-line, double-conversion technology protects against outages and every type of power disturbance.
• Power is conditioned without drawing on the battery, extending battery life.
• Seamless transfer to backup power keeps equipment running uninterrupted during an outage.
• Hot swappable batteries provide up to 17 minutes of runtime at full load.