Buffalo's
Gigabit Green Ethernet Switches include power-savings features, like
802.3az Green Ethernet technology and an energy conservation feature
that monitors the activity status of each port to reduce the total power
consumed, therefore reducing related operational costs. Gigabit speeds,
eco-minded operation, performance-minded features and a lifetime
warranty make Buffalo's BS-GU2008 8-Port Desktop Gigabit Green Ethernet
Switch a perfect network extension solution for your office.
BUILT TO LAST
Buffalo's Gigabit Green Ethernet Switches come with a compact and durable all metal chassis and are fan-less which provides silent and reliable operation. Buffalo's lifetime warranty* ensures that you will never have to replace your switch due to defects.
EASILY EXTEND YOUR HOME NETWORK
Integrates any Ethernet enabled device with plug and play setup including PCs, TVs, gaming consoles and other digital home appliances
GIGABIT ETHERNET
Multiple gigabit Ethernet ports provide fast transfer rates of large bandwidth intensive files including graphics and multimedia.
FAST AND EASY SETUP
Easy to read LED indicators for each port clearly and quickly communicate which ports have active connections as well as which ports have gigabit speed devices attached. Auto-MDIX provides fast plug and play setup, eliminating the need for a crossover cable while auto-negotiation detects the link speed of the attached device and adjusts for compatibility and optimal performance, making the switch backwards compatible with older network devices.
SAVE ENERGY AND OPERATIONAL EXPENSES
802.3az Green Ethernet technology monitors the link status of each port and only provides power to those that have a connected device that is powered on and puts transmitters into sleep mode when no information is being sent or received. In addition, the length of cable connected to each port is detected and the amount of power supplied is adjusted accordingly. All of these features add up to energy savings of up to 74% over traditional switches.
DETECT NETWORK DISRUPTIONS
Buffalo's BS-GU2008 8-Port Desktop Gigabit Green Ethernet Switch comes with a loop detection feature which will alert you of a loop in your network by lighting an LED on the front of the switch.
* Requires product registration within 90 days of purchase