Schneider Electric SRT8KXLT

APC Smart-UPS SRT 8000VA 208V

High density, double-conversion on-line power protection with scalable runtime

Includes : CD with software , Documentation CD , Installation guide , Temperature Probe , USB cable , Warranty card , Web/SNMP Management Card

• 10/100 BaseT Connection

Connect the device to a network using a 10 or 100 BaseT connection

• Battery failure notification

Provides early-warning fault analysis on batteries enabling timely preventive maintenance

• Green mode

Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection.

• LCD graphics display

Text and mimic diagrams that display modes of operation, system parameters and alarms.

• Rack/Tower convertible

Protects the initial investment in the UPS when migrating from tower to rack-mount environment.

Smart-UPS On-Line Features & Benefits

Availability

• Temperature-compensated battery charging. Prolongs battery life by regulating the charge voltage according to battery temperature.

• Automatic internal bypass. Supplies utility power to the connected loads in the event of a UPS power overload or fault.

• Automatic restart of loads after UPS shutdown. Automatically starts up the connected equipment upon the return of utility power.

• Hot-swappable batteries. Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

• Intelligent battery management. Maximizes battery performance, life, and reliability through intelligent, precision charging.

• Scalable runtime. Allows additional run time to be quickly added as needed.

Manageability

• InfraStruXure Manager Compatible. Enables centralized management via the APC InfraStruXure Manager.

• Network manageable. Provides remote power management of the UPS over the network.

• LED status indicators. Quickly understand unit and power status with visual indicators.

• SmartSlot. Customize UPS capabilities with management cards.

• Serial connectivity. Provides management of the UPS via a serial port.

Marketing Features

• Save time with easy and convenient remote accessibility. Network manageable via serial, USB or optional Ethernet. Includes Powerchute® Network Shutdown Software for convenient monitoring and control, safe operating system shutdown, and innovative energy management capabilities.

• Peace of mind that comes with full equipment compatibility and reliability of a leader. Provides pure sine wave output which is recommended by server manufacturers using active power factor corrected (PFC) power supplies. Safety agency tested and approved means that you can deploy Smart-UPS with confidence that they meet or exceed the industry’s most rigorous standards.

• Avoids costly power problems by keeping your IT equipment and data protected and available. Network grade power conditioning protects from damaging surges and disruptive noise. The double conversion architecture provides tight voltage regulation, frequency regulation ,and zero transfer time to battery during power events.

• Low operating and maintenance costs with proven reliability and intelligent battery management. Intelligent battery management, pioneered by APC, maximizes battery performance and life through intelligent, precision temperature compensated charging. Automatic self tests insure battery reliability and warn customers in advance of battery replacement. Convenient, easy to connect, hot-swappable battery modules provide battery replacement without powering down.

Protection

• Generator compatible. Ensures clean, uninterrupted power to protected equipment when generator power is used.

• Resettable circuit breaker. Easy recovery from overloads; no need to replace a fuse.

• Input power factor correction. Minimizes installation costs by enabling the use of smaller generators and cabling.

• Safety-agency approved. Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

• Power conditioning. Protects connected loads from surges, spikes, lightning, and other power disturbances.

• Frequency and voltage regulation. Gives higher application availability by correcting poor frequency and voltage conditions without using the battery.

• Cold-start capable. Provides temporary battery power when the utility power is out.

Serviceability

• Audible alarms. Provides notification of changing utility power and UPS power conditions

• Disconnected battery notification. Warns when a battery is not available to provide backup power.

• Predictive failure notification. Provides early-warning fault analysis ensuring proactive component replacement.

• Automatic self-test. Periodic battery self-test ensures early detection of a battery that needs to be replaced.

• User-replaceable batteries. Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)

Adaptability

• Rack/Tower convertible. Protects the initial investment in the UPS when migrating from tower to rack-mount environment.

• Plug-and-Play external batteries. Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.

• Flash upgradeable firmware. Install maintenance releases of firmware remotely using FTP.

Product Distribution

Antigua and Barbuda , Anguilla , Netherlands Antilles , Argentina , Aruba , Barbados , Bermuda , Bolivia , Brazil , Bahamas , Belize , Canada , Chile , Colombia , Costa Rica , Cuba , Dominica , Dominican Republic , Ecuador , Falkland Islands , Grenada , Guatemala , Guyana , Honduras , Haiti , Jamaica , Saint Kitts And Nevis , Cayman Islands , Saint Lucia , Mexico , Nicaragua , Panama , Peru , Puerto Rico , Paraguay , El Salvador , Trinidad and Tobago , United States , Uruguay , Saint Vincent And The Grenadines , Venezuela , U.S. Virgin Islands

About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.