19 " 1024p IPS Monitor with Enhanced Viewing Comfort, HDMI and DVI


19" Display, IPS Panel, 1280 x 1024 Resolution

Designed for legacy and customized applications that require a 5:4 aspect ratio, the ViewSonic VA951S 19” LED display delivers stunning screen performance with 1280x1024 resolution and SuperClear IPS panel technology. Equipped with ViewSonic’s unique ViewMode feature, this display provides intuitive presets that deliver optimized screen performance for different applications. In addition, Flicker-Free technology and a Blue Light Filter help to eliminate eye strain from extended viewing periods. A uniform, matte ID design reduces glare and facilitates easy multiple monitor set up. Versatile connectivity options include DVI and VGA inputs, while a VESA-mountable design provides additional convenience and flexibility. Featuring ENERGY STAR and EPEAT certification, as well as an energy-saving Eco-mode setting, the VA951S offers solid performance while delivering low TCO for a wide range of users.

1280x1024 native resolution

SuperClear image enhancement technology

ViewMode technology

5:4 Aspect Ratio

With a standard 5:4 aspect ratio and 1280x1024 resolution, this monitor is ideal for business-specific legacy applications.

In addition, with a square compact shape, monitor can also be used as a countertop display in public environments with space constraints.

Ultra-Wide Viewing Angles

Enjoy accurate and vivid colors with consistent levels of brightness no matter the vantage point. With SuperClear ® IPS panel technology, this monitor delivers the same image quality whether you are looking at the screen from above, below, the front, or the side.

Optimized View Settings

ViewSonic’s unique ViewMode™ feature offers “Game,” “Movie,” “Web,” “Text,” and “Mono” presets. These presets enhance gamma curve, color temperature, contrast, and brightness to deliver an optimized viewing experience for different screen applications.

Enhanced Viewing Comfort

Flicker-Free technology and a Blue Light Filter help to eliminate eyestrain from extended viewing periods.

MEGA Dynamic Contrast Ratio

A superior MEGA dynamic contrast ratio better defines the relationship between the darkest and brightest colors, ensuring that this monitor delivers an incredibly immersive experience with accurate, rich, and vibrant images.

VESA-Compatible Mount Design

Mount the monitor as you see fit using its convenient 100 x 100mm VESA-compatible mount design.

3-year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.