Alarm Output

Alarm output triggered by power failure of primary and / or redundant power (defined by DIP switch)

Redundant Power

Dual redundant power inputs with overload current protection

Extreme Temperatures

Hardened switch is rated for an operating temperature range of -40 to 70 ºC (-40 to 158 ºF)

Jumbo Frame

Sends larger packets, or Jumbo Frames (up to 10 KB), for increased performance

Network Ports

5 x Gigabit Ethernet ports (port 1-4 PoE / PoE+) and 1 x SFP slot

Full PoE+ Power Budget

Supplies up to 30 Watts of PoE / PoE+ power per port (ports 1-4 802.3at / 802.3af) with a 120 Watt PoE power budget

Integrated DIN-Rail Mount

IP30 rated metal enclosure with integrated DIN-rail mounting hardware

Switching Capacity

12 Gbps switching capacity