Charge and Sync a Micro-USB Smartphone or Tablet with a Unique Reversible USB 2.0 Cable

Charge and sync your tablet and other power-hungry devices from a standard USB 2.0 port on your computer with Tripp Lite’s UR050-001-24G Universal/Reversible USB 2.0 to Micro-B 28/24 AWG Cable. This cable has heavy-duty 24 AWG power lines for faster charging of high-powered devices, which standard 28 AWG Micro-USB cables can't quickly charge. Connect the Micro-USB B end to peripherals with Micro-B female ports, including digital cameras, MP3 players, smartphones and tablets.

Typical Applications

  • Charging and syncing high-powered Micro-USB B devices such as tablets and other personal electronic devices with large battery power demands 
  • Use as a spare cord or replacement for worn or missing device cords 
  • Replace longer cords to reduce cable clutter 
  • Short length easily fits in laptop cases for on-the-go convenience   

Reversible USB 2.0 Connector Plugs in Either Direction

Unlike traditional USB cables that can be attached only one way, the UR050-001-24G features a uniquely designed reversible type A connector that plugs into a USB port in either direction, making connections easier and faster.  

Compatible and Portable

The UR050-001-24G is backward compatible with USB 1.1 devices and supports transfer rates of up to 480 Mbps. It’s perfect for everyday users as well as IT professionals. Plus, the 1 ft. length makes this cable easy to pack in your laptop case.

  • 1 ft. Universal/Reversible USB 2.0 A (Male) to Micro-USB B (Male) Device Cable 
  • Reversible type A connector on one end allows plugging in any direction 
  • Micro-USB B connector for MP3 players, smartphones, digital cameras and tablets 
  • 24 AWG power lines charge high-powered devices such as tablets
  • Premium double-shielded construction for maximum protection against EMI/RFI interference 
  • Supports transfer rates of up to 480 Mbps
  • Backward compatible with older USB 1.1 devices 

What’s in the Box

  • 1 ft. USB 2.0 Universal/Reversible Device Cable, 28/24 AWG (A Male to Micro-B Male)