Broad Compatibility

The U209-005-DB25 works with Windows 2000, XP, Server 2003, Vista, 7, Server 2008, 8, 8.1, and Server 2012; Mac OS X 10.6 - 10.9; and Linux Redhat 7.3, 8.0 and 9.0 operating systems. The U209-005-DB25 is also compatible with Android smartphones and tablets with USB Host Mode (OTG) support and Android OS version 3.2 and above. Note: Android devices require a USB Host Mode (OTG) cable (such as Tripp Lite's U052-06N) to connect the U209-005-DB25 to the device.

Double-Shielded Cable

The U209-005-DB25 is manufactured using top-quality materials. The cable is double-shielded with tinned copper braid and aluminum Mylar foil shield to eliminate cross-talk and reduce EMI/RFI interference.

Plug and Play Convenience

With data transfer rates to 230 Kbps, it’s ideal for use with a wide range of devices, including PDAs, digital cameras and more. No external power source is required, and remote wake up and power management functions are supported.

Three-Year Warranty and Environmentally Responsible Design

The U209-005-DB25 comes backed by a three-year warranty and is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.