Key Features

4-Port HDMI Splitter Connects Four UHD Displays to a Single Source

Tripp Lite’s B118-004-UHD 4-Port 4K HDMI Splitter separates an HDMI audio/video signal for display on four different ultra high definition monitors. A built-in cable connects to the HDMI source (computer, Blu-ray™ player, DVR), and four HDMI outputs connect to monitors, projectors or televisions using high-speed HDMI cables, such as Tripp Lite’s P568-Series (sold separately). The B118-0040-UHD can be placed up to 16.4 feet (5 meters) from an HDMI source and up to 23 feet (7 meters) from a connected monitor for a total distance of almost 40 feet (12 meters) from source to display. For more sophisticated applications, three additional levels of this splitter can be daisy-chained, allowing you to connect a total of up to 256 displays.

Supports 4K Resolutions and Clear, Rich Sound

The B118-004-UHD supports 4K x 2K video resolutions up to 4096 x 2160 (@ 30 Hz), as well as full 3D digital video, 36-bit Deep Color (12 bits per channel) and xvYCC/x.v.Color. It’s compatible with HDCP 1.3 and EDID content standards. It also supports DTS-HD, Dolby TrueHD, Dolby Digital Plus and LPCM 7.1-channel surround sound. This splitter has a video amplifier bandwidth of 340 MHz/3.4 Gbps per channel (10.2 Gbps total) and supports lip sync pass through.

Works with Legacy DVI Sources and Displays

With an HDMI to DVI adapter, such as Tripp Lite’s P130-000 (sold separately), you can also use this splitter with legacy DVI-D single-link sources and DVI-D displays. This only allows you to transmit video (and at resolutions limited to those supported by the adapter) but saves you the expense of having to upgrade to HDMI.

Ready to Use Right Out of the Package

With no software or drivers to install, the B118-004-UHD is completely plug-and-play, making it ideal for schools, security stations, retail locations, point-of-sale displays, trade show booths, conference rooms and other places that require the connection of four UHD displays to a single source. Simply plug in the unit’s external power supply, connect the unit to the video source and remote displays, and enjoy high-quality picture and sound.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.