TRENDnet's VDV and USB Cable Tester, model TC-NT3, is a complete cable tester for network professionals. Accurately tests a variety of voice, data, video, and USB cables. The TC-NT3 identifies the proper, cut, short, and crossover pins connected for cable distances up to 984.3 ft (1,000 ft). Quick test mode issues a pass / fail for large test batches. All components fit into a comfortable travel case.

Cables and ports

Accurately check pin configurations for: T568A / B, CAT3-8, USOC (2, 4, 6 and 8) straight through and reverse, COAX and alarm with included RJ45 to F adapters, USB 3.0 and USB 2.0 cables .

Continuous scan

Continuous scan mode is designed to accommodate testing with wire ends in different locations

Local and remote testing

A master unit facilitates loop testing and a detachable remote terminal unit enables cable testing at locations remote from the master unit

Manual scan

Manual scan is very suitable for back loop cable testing

TX / RX Troubleshooting

Displays separate TX and RX results for more efficient troubleshooting

PIN PIN

Identify the proper, cut, short, and crossover pins connected.

Flash switch / hub mode

Designed to confirm which port on a hub / switch is networked to a particular cable, the flashing Hub / Switch mode causes the LED of the connected network port to flash

Cable distance

Tests cable lengths up to 984.3 ft.

VDV & USB Cable Tester

  • Comprehensive cable tester for network professionals
  • Tests voice, data, video, and USB cables
  • Accurately test pin configurations for cable lengths up to 300 meters (1,000 ft.)
  • Identifies severed, short circuit, and cross connected pins
  • Quick pass/fail for large test quantities
  • Blinking Hub/Switch Mode identifies connected hub/switch port
  • Convenient travel case
  • NDAA / TAA compliant (U.S. and Canada only)