Boost Your Wi-Fi Coverage

The RE200 uses powerful Wireless AC technology to strengthen your router’s Wi-Fi, boosting its signal into parts of your home it can’t reach on its own. Now, you can enjoy fast, strong connections in rooms that previously suffered from Wi-Fi dead spots.

The range extender also acts as a wireless bridge through its Ethernet port, making it possible to connect a wired device, such as an Xbox, PlayStation, PC, Mac, smart TV or Blu-ray player, to your Wi-Fi.

Product Specifications:
  • AC750 Wi-Fi Speed
  • Dual 2.4 GHz and 5 GHz Wi-Fi Bands
  • 3x Internal Antennas
  • 1x Ethernet Port
  • Works with Any Wi-Fi Router or AP

Features

AC750 Wi-Fi for Faster, Stronger Connections

The RE200’s Wireless AC technology to create stronger Wi-Fi connections across your home.

The range extender’s dual 2.4 GHz and 5 GHz bands provide enough bandwidth for you to game online and stream in HD without compromising your Wi-Fi’s speed or performance.

High Speed Mode for Maximized Performance

When you need a boost in your Wi-Fi performance for extra-demanding activities, the RE200’s High Speed Mode can use one dedicated Wi-Fi band as backhaul and another dedicated Wi-Fi band as an access point to maximize the bandwidth on extender Wi-Fi.

In High Speed Mode, the RE200 delivers the speed you need to stream, game and share files at the same time without worrying about lag or buffering.

Intelligent Signal Indicator for Fast, Easy Setup

The RE200’s LED lights up in red where your router’s Wi-Fi signal is weak and green where it’s strong so you can quickly find the range extender’s perfect setup spot.

And the range extender moves from outlet to outlet without hassle, making it easy to create strong, reliable Wi-Fi when and where you need it most.

Features

Ethernet Connectivity

The RE200’s Ethernet port allows it to act as a wireless adapter, letting you connect wired devices like game consoles, Blu-ray players and smart TVs to your Wi-Fi.

Universal Compatibility

The RE200 is compatible with any router or access point, making it easy to expand and strengthen your Wi-Fi network, even as it changes over time.

Trusted Brand

Our world class R&D team, streamlined vertical manufacturing and strict quality control have enabled us to consistently create exceptional high quality products for the last 22 years.