HD-SI 3G Monitor

ORION Images is a true manufacturer of LCD CCTV monitors. The ORION Images monitors are true Commercial Grade with FCC Class A Certification - Built to Run 24 x 7 x 365 continuously. Our monitors are designed, engineered and manufactured with CCTV PCB boards and circuitry making these the LCD solution for your security surveillance.
HD-SI 3G Monitor

Product Features

  • Full HDTV display that delivers real time broadcast grade images
  • LED backlight to extend the lifetime and save power
  • Anti-glare treatment on the surface
  • SD / HD / 3G-SDI (level A) is supported in addition to composite, PC (VGA), DVI-D and HDMI inputs
Product Features

  • Wide 170 degree horizontal and 160 degree vertical viewing angle
  • High contrast 1000:1
  • Front accss input source selection
  • A wireless remote controller is provided as standard
  • PIP / PBP multi display function