Swingline SmartTouch 3-Hole Punch, Low Force, 45 Sheets
Get reliable holes from a manual punch every time. Powerful, manual punches are easy to use. Many feature a low-force design and ergonomic handle to even further minimize physical effort. Compared to a standard paper punch the SmartTouch requires 50% less effort. That means punching is twice as easy! The soft grip handle is comfortable under the hand and is able to lock down for a compact storage option when not in use. The exact spacing ensures that your hole punched sheets will match up for use with 3-ring binders, 3-prong folders and report covers. The durable metal construction of the SmartTouch punch is long lasting.
- 45 sheet paper punch capacity
- Fixed punch heads create three .28 in. holes
- Paper edge guide
- Punch base is perforated with a hole pattern
- Durable metal construction
- Chip tray
Chip Tray
Pull-out chip tray makes cleaning up quick and easy. Handle locks down in closed position with the push of a button, for compact storage. Durable metal construction ensures long-lasting performance.