Are you running out of IT floor space? Do you need to accommodate servers and networking hardware in a space-constrained room? Tripp Lite’s SRW18UHD SmartRack Wall Mount Rack Enclosure Server Cabinet is the ideal storage solution for standard rackmount equipment in any environment where floor space is limited.
The SRW18UHD is compatible with all full-depth server equipment (29 - 31 inches). By using a sideways-mount design, the wall leverage needed to support the combined weight of the server cabinet and network is reduced. With a 500-lb. weight capacity and a mere 24-inch protrusion from the wall, the SRW18UHD is a perfect space-saving rackmount solution for applications where there is little extra room to spare for server cabinet placement.
Access to mounted equipment is a snap with the SRW18UHD’s two locking, full-access doors on each side of the cabinet (for front and rear equipment access) and one locking, fully removable side panel for access along the length of the mounted equipment. The SRW18UHD uses a dual-rail mounting design that supports equipment mounting via square holes or threaded holes. Its front and rear pairs of vertical mounting rails adjust in quarter-inch increments to accommodate equipment depths of 3 to 32.5 inches. Adjustment is quick and convenient—simply unscrew the rails, slide them to the desired depth and restore the screws. Each rack space within the enclosure cabinet is numbered for easy reference.
The SRW18UHD’s vented top and bottom panels of the help remove warm air from the enclosure cabinet, draw in cool air by convection and also support installation of case fans like Tripp Lite’s SRFANWM Roof Fan Kit (sold separately). The top and bottom panels contain cable ports with removable covers for cable routing through the movable portion of the enclosure cabinet or the fixed wall bracket. Both the front and rear doors are perforated to promote efficient airflow.
The SRW18UHD comes with a 5-year manufacturer’s product warranty and is designed according to strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.