Modular Dual Pole I-beam Ceiling Plate For I-beams between 3-3/8" to 9-7/8" wide

Peerless-AV’s Modular Mount Series features a full range of products to fulfill multiple requirements with a limited number of components. The universality of the components allows you to configure your own perfect custom flat-panel display or projector mounting solution for any application. The Modular Mount Series was developed with the professional AV installer in mind with a 2" (50mm) diameter support pole that can be easily cut to length on the job site making it ideal for new projects as well as for upgrading existing installations. The MOD-CPI2 solution is capable of attaching to I-beams, and provides full adjustability to accommodate between 3-3/8" (85mm) wide and 9-7/8" (250mm) wide.

Black

Features

  • 422lb (192kg) weight capacity
  • Tilt up to ±45°
  • Adjustable to fit i-beams from 3-3/8" (85mm) to 9-7/8" (250mm)