Exceptional Range of Motion & Adjustable Clamp

The DDR1327SDFC adjusts to optimize viewing angles and makes the most of your display environment. Its flexible design allows monitors to be placed back-to-back for use by more than one person. It upgrades existing displays with a -15° to +15° tilt range, 180° swivel and 360° rotation capability to minimize glare, provide comfortable viewing angles, reduce fatigue, and increase productivity.

The DDR1327SDFC’s durable, all-metal frame supports two displays weighing up to 22 lbs. each and withstands the stress of repeated adjustments and use in common areas. Its scratch-resistant powder-coat finish tolerates frequent handling and blends easily into any décor. To accommodate different sized desks and tabletops, the DDR1327SDFC’s clamping assembly adjusts from 0.4” to 3.5” thickness.

VESA Compliance, Easy Installation and Five Year Warranty

The DDR1327SDFC is guaranteed to work with VESA-compliant displays with hole patterns of 75 x 75 millimeter and 100 x 100 millimeter. In order to ensure that the DDR1327SDFC is right for you, measure the vertical and horizontal distances between the holes on the backs of your displays or refer to your displays’ owner’s manuals.

The DDR1327SDFC comes with all the hardware you need for installation. Setting it up couldn’t be easier. Simply assemble the DDR1327SDFC with the hex keys provided and place it on your desk, clamp the unit to your desk or table, attach your displays and you’re ready to go!

The DDR1327SDFC is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. For peace of mind, it comes backed by a 5-year warranty.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.