OVERVIEW 

TRENDnet's Gigabit PoE Splitter, model TPE-104GS, networks a non-PoE device in a remote location using a PoE network connection. The TPE-104GS splits a Gigabit PoE connection into separate power and Gigabit data sources. A convenient dip-switch adjusts output power to 5V, 9V, or 12V in order to match non-PoE device power requirements. The included combination 2.0 and 2.5mm jumper cable provides greater device compatibility.

PoE Powered

No power adapter necessary; the TPE-104GS takes a PoE network connection, and splits power and data into separate connections to network a non-PoE device with power up to 100m (328 ft.).

Adjustable Voltage Output

Convenient dip-switch adjusts voltage output to 5V, 9V, or 12V in order to match non-PoE device power requirements.

Wall Mountable

Wall mountable design accommodates most installation scenarios.

Gigabit Ethernet

1 x gigabit PoE input port, 1 x gigabit output port

PoE Powered

No power adapter necessary; the TPE-104GS takes a PoE network connection and splits power and data into separate connections to network a non-PoE device with power up to 100m (328 ft.)

Adjustable Voltage Output

Convenient dip-switch adjusts voltage output to 5V, 9V or 12V in order to match non-PoE device power requirements

Jumper Cable

The included combination 2.0 and 2.5mm jumper cable provides greater device compatibility

Gigabit PoE Splitter

  • Power a non-PoE device up to 100 meters (328 ft.) away
  • Splits a gigabit PoE signal into separate power and gigabit data sources
  • Adjustable voltage output supports 5V, 9V, or 12V devices
  • Use this compact device with PoE switches or injectors
  • Save on installation and equipment cost
  • Full Duplex Gigabit speeds
  • IEEE 802.3af PoE compatible
  • NDAA compliant

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3af
Device Interface
  • 1 x Gigabit data/power port in
  • 1 x Gigabit data out port
  • 1 x DC Power out port
  • LED indicators
  • Adjustable output power DIP switch (5V, 9V, 12V)
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
Power Cable
  • 2.5 to 2.0/2.5mm
Power
  • Output: 5V (2A), 9V (2A), 12V (1.5A)
  • Consumption: 0.5 Watts (max.)
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 84 x 63 x 22 mm (3.3 x 2.5 x 0.87 in.)
Weight
  • 64g (2.3 oz.)
Certifications
  • CE
  • FCC
Warranty
  • 3 year
PACKAGE CONTENTS
  • TPE-104GS
  • Quick Installation Guide
  • Jumper cables (2.5 to 2.0/2.5mm)

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.

Aenean sit amet pellentesque odio. Maecenas quis tellus non odio pellentesque lobortis. Phasellus eleifend ante a turpis laoreet, quis facilisis risus cursus. Suspendisse convallis convallis turpis, non ornare ipsum ultricies et. In elementum rutrum dui eget dictum. Sed non luctus lacus. Praesent sed turpis viverra, cursus sapien ut, convallis nisi. Mauris sed placerat nibh. Sed mollis vulputate.