This Compact Laser All-in-One with Easy-to-install Wireless Networking, Automatic Duplex Printing, Color TouchScreen Display, and Mobile Device Connectivity Provides Fast, Low-cost Output for Your Home Office or Small Office

The Brother™ MFC-L2720DW is a fast, reliable monochrome laser all-in-one designed squarely with the Small Office and Home Office (SOHO) user in mind. Its compact, desk-friendly size is ideal for smaller offices where working space is at a premium, and it prints and copies sharp, professional black and white pages at up to 2400 x 600dpi resolution. It offers the added benefits of business-friendly scanning and faxing from the scan glass or automatic document feeder, so it's ideal for the small office that has the need to duplicate, digitize and share documents. Thanks to its fast print speed of up to 30ppm, and automatic duplex printing, it's ideal for printing business documents including multi-page reports, spreadsheets, invoices, and more.



The MFC-L2720DW offers multiple connectivity options, plus an easy-to-use 2.7'' TouchScreen Display

Brother designed the MFC-L2720DW to make it easy to connect to a wireless network using the wireless assistant that walks you through set up. You don't need a USB cable, and you won't even need to know your wireless network password. Share the machine with others on a wireless network using 802.11 b/g/n or wired network via Ethernet, or connect to a single computer using a USB cable 1 via the Hi-Speed USB port. Using the machine is equally easy. The simplified control panel lets you tap on the 2.7'' TouchScreen Display and keypad to navigate menus, change settings, and create custom shortcuts for frequently used settings.



Easily digitize and share documents with advanced scanning capabilities

The MFC-L2720DW features a built-in document glass for high-quality copying, faxing, and color scanning. It allows users to scan documents to a file, image, optical character recognition (OCR), email, cloud destinations

2

and Microsoft® SharePoint®

3

. Plus the up to 35-sheet capacity automatic document feeder is ideal for unattended copying, scanning and faxing.



Web Connect interface 2 and Free Brother Cloud Apps 4 add a new dimension of functionality

You can access popular cloud services directly from your internet-connected MFC-L2720DW from the TouchScreen Display using the Web Connect

2

interface. Scan to and print from specific web services without using a computer. Access DROPBOX, GOOGLE DRIVE™, BOX, ONEDRIVE®, ONENOTE® and more. The MFC-L2720DW also comes with a suite of pre-installed, innovative Brother Cloud Apps

4

that you access directly from the machine's TouchScreen Display. You'll be amazed by the functionality of these document management and sharing apps.


Print wirelessly from your mobile device 5 using AirPrint™, Wi-Fi Direct®, and more

The MFC-L2720DW gives you a full menu of choices for connecting to Apple®, Android™, Kindle Fire™, Windows® Phone, or Blackberry mobile devices via

5

: AirPrint™, Brother™ iPrint & Scan, Cortado Workplace and also Wi-Fi Direct®, which allows you to print wirelessly from a computer or mobile device without the need for a router.

Budget-friendly acquisition price and low-cost printing

The MFC-L2720DW is priced attractively for SOHO users who are keeping a close eye on their budgets. Users can also enjoy a reduced cost per page and lower total cost of ownership by using high-yield 2,600-page

6

replacement toner cartridges (TN-660, sold separately), and automatic duplex printing is a great way to help reduce paper consumption.


Flexible paper handling for busy SOHO environments

The MFC-L2720DW is ideal for small offices and home offices, thanks to its adjustable, 250-sheet capacity paper tray that handles letter or legal size paper and a manual feed slot with a straight through paper path that ensures jobs printed on letterhead and envelopes always look their best.

At Your side with FREE phone support for the life of your product

At Brother, our goal is to provide you with printers and all-in-ones that you can depend on to consistently deliver high performance, reliability, and value for your business. But our commitment doesn't stop there: we offer a one-year limited warranty on the MFC-L2720DW and stand behind your purchase with FREE phone support for the life of your product. Whether you have a product question or a technical issue, Brother is always at your side.

  • Additionally, a survey of Brother color and monochrome laser printer and all-in-one customers revealed that 93% of Brother laser owners are satisfied with the reliability of their Brother laser printer and that 91% of Brother laser owners would recommend Brother laser printers to a friend, family member or colleague.

All rights reserved. Apple and AirPrint are registered trademarks of Apple Inc. in the U.S. and other countries. Use of these trademarks is subject to Apple permissions. Android and Google Drive are trademarks of Google Inc. Use of these trademarks is subject to Google permissions. Kindle, Kindle Fire, and Amazon are trademarks of Amazon.com, Inc. or its affiliates. OneDrive, OneNote, Windows Phone and Windows are trademarks of Microsoft Corporation in the United States and other countries. Use of these trademarks is subject to Windows permissions. Cortado is a trademark of Cortado AG. Evernote is a trademark of Evernote Corporation and used under license.


1

Requires additional purchase.


2

Requires Internet connection and an account with desired service. See connectprintshare.com for more details.


3

Feature available using Brother Control Center.


4

Requires Internet connection. See connectprintshare.com for more details.


5

Requires connection to a wireless network. See connectprintshare.com for details, availability, and mobile device compatibility.


6

Approximate yield in accordance with ISO/IEC 19752 (Letter/A4).