The Brother™ DCP-L2540DW is a fast, reliable monochrome digital copier designed squarely with the Small Office and Home Office (SOHO) user in mind. Its compact, desk-friendly size is ideal for smaller offices where working space is at a premium, and it prints and copies sharp, professional black and white pages at up to 2400 x 600dpi resolution. It offers the added benefits of business-friendly scanning from the scan glass or automatic document feeder, so it's ideal for the small office that has the need to duplicate and digitize documents. Thanks to its fast print speed of up to 30ppm, and automatic duplex printing, it's ideal for printing business documents including multi-page reports, spreadsheets, invoices, and more.
Brother designed the DCP-L2540DW to make it easy to connect to a wireless network using the wireless assistant that walks you through set up. You don't need a USB cable, and you won’t even need to know your wireless network password. Share the machine with others on a wireless network using 802.11 b/g/n or wired network via Ethernet, or connect to a single computer using a USB cable 1 via the Hi-Speed USB port. It's equally easy to navigate menus and change settings using the controls and two-line LCD Display.
The DCP-L2540DW features a built-in document glass for high-quality copying and color scanning. It allows users to scan documents to a file, image, optical character recognition (OCR), email, and Microsoft® SharePoint® 2 . Plus the up to 35-sheet capacity automatic document feeder is ideal for unattended copying, and scanning.
The DCP-L2540DW gives you a full menu of choices for connecting to Apple®, Android™, Kindle Fire™, Windows® Phone, or Blackberry mobile devices via 3 : AirPrint™, Google Cloud Print™, Brother™ iPrint & Scan, Cortado Workplace and also Wi-Fi Direct®, which allows you to print wirelessly from a computer or mobile device without the need for a router.
3 using AirPrint™, Wi-Fi Direct®, and more">
The DCP-L2540DW is priced attractively for SOHO users who are keeping a close eye on their budgets. Users can also enjoy a reduced cost per page and lower total cost of ownership by using high-yield 2,600-page 4 replacement toner cartridges (TN-660, sold separately), and automatic duplex printing is a great way to help reduce paper consumption. The DCP-L2540DW is ENERGY STAR® Qualified and offers a Toner Save mode to reduce toner use when you are printing less critical business documents as well as N-in-1 printing to help reduce paper and toner usage by combining multiple pages onto one sheet of paper.
Flexible paper handling for busy SOHO environments">
The DCP-L2540DW is ideal for small offices and home offices, thanks to its adjustable, 250-sheet capacity paper tray that handles letter or legal size paper and a manual feed slot with a straight through paper path that ensures jobs printed on letterhead and envelopes always look their best.
At Brother, our goal is to provide you with printers and all-in-ones that you can depend on to consistently deliver high performance, reliability, and value for your business. But don't just take our word for it. In 2013, Brother Printers and All-in-Ones were recognized as #1 for Reliability and #1 for Overall Satisfaction in the PCMag.com Business Choice Awards, an annual reader-driven survey on hardware, software, and services used in business environments. But our commitment doesn't stop there: we offer a one-year limited warranty on the DCP-L2540DW and stand behind your purchase with FREE phone support for the life of your product. Whether you have a product question or a technical issue, Brother is always at your side.
The PCMag.com Business Choice logo is a trademark of Ziff Davis, Inc. Used under license. Reprinted with permission.
©2013 Ziff Davis, Inc. All rights reserved. Apple is a registered trademark of Apple Inc. in the U.S. and other countries. Use of this trademark is subject to Apple permissions. Android is a trademark of Google Inc. Use of this trademark is subject to Google permissions. Kindle, Kindle Fire, and Amazon are trademarks of Amazon.com, Inc. or its affiliates. Windows Phone, Windows, and SharePoint are trademarks of Microsoft Corporation in the United States and other countries. Use of this trademark is subject to Windows permissions.
1 Requires additional purchase.
2
Feature available using Brother Control Center.
3
Requires connection to a wireless network. See connectprintshare.com for details, availability, and mobile device compatibility.
4
Approximate yield in accordance with ISO/IEC 19752 (Letter/A4).