The 3-ft. P312-003-RA is perfect for establishing an audio connection using standard portable headphone jacks. Tripp Lite’s P312-003-RA features a slim, straight 3.5 mm male connector on one end and a right angle 3.5 mm male connector on the other end. The straight connector will fit most portable audio devices (including iPods, iPhones, iPads and MP3 players), even if the device is in a protective case. The right-angle connector allows for easy audio connections to devices where space is at a premium. The P312-003-RA also establishes audio connections with PCs, receivers, microphones, sound cards and any other audio device equipped with a 3.5 mm jack. Simply insert the male connectors into the audio source and output for high-fidelity sound.
Typical Applications:
- Connect your iPod or MP3 player to the 3.5 mm audio jack in your car.
- Connect your iPod or MP3 player to your home audio system.
- Connect a sound card to an external CD-ROM player/recorder.
Premium Components, Lifetime Warranty and Environmentally Responsible DesignThe P312-003-RA is manufactured using only top-quality materials. Its gold-plated connectors ensure excellent conductivity with minimal signal loss for optimal clarity, and its single-piece, molded construction provide for long-term use. When you choose a genuine Tripp Lite cable, you get superior performance plus peace of mind! We’re so confident of the quality of our P312-003-RA audio cable that we warrant it to be free from defects in material and workmanship—for life! Additionally, the P312-003-RA is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. |
|
Accept no substitutes!To ensure that the Tripp Lite cable you purchase will deliver the superior performance you expect, purchase it directly through Amazon.com. Your cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchased is a genuine Tripp Lite product. And if you don''t see this packaging, it''s not a genuine Tripp Lite cable! |