Buffalo's DriveStation Duo is a 2-drive, RAID enabled USB 3.0 storage solution ideal for small servers, creative professionals, offices and consumers who need redundant, high-performance external storage. Equipped with two optimized hard drives, DriveStation Duo features the redundancy and performance required for demanding professional and server applications.
HIGH PERFORMANCE HARD DRIVES
DriveStation
Duo features two high performance NAS hard drives optimized for
continuous 24/7/365 operation with enhanced RAID performance. These
cost-effective hard drives run cooler, last longer and reduce meantime
between failure.
EASY TO USE STORAGE
With
terabytes of storage, DriveStation Duo provides a reliable, easy to use
storage solution to quickly expand the capacity of your PC and Mac
computers with universal USB 3.0 plug-and-play.
EASY SCHEDULED BACKUP
DriveStation
Duo is perfect for backing up your important files. Disaster and hard
drive failures can occur unexpectedly; don't leave your important files
and treasured memories in the hands of chance. DriveStation Duo features
eleven licenses of NovaBACKUP Buffalo Edition for Windows® PCs and
servers (one server and ten workstations) and Time Machine support for
backing up Mac computers.
FLEXIBLE STORAGE AND REDUNDANCY
DriveStation Duo provides users the flexibility to easily maximize capacity or protect their data using RAID redundancy.
HOT SWAP HARD DRIVES
DriveStation
Duo's hot swap feature allows a user to replace a hard drive in the
event of failure without powering down the device. Simply remove the
defective drive, insert the new drive and the data rebuilds while still
being available to clients on the network with zero downtime.