19 inch LCD integrated KVM drawer

  • 19 inch LCD integrated 16 port KVM drawer
  • LED light installation - even with dark hands you can operate keyboard and touchpad
  • Supports two-stage cascade connection - Up to 16 additional KVM switches can be added and up to 256 computers can be connected
  • Dual interface - Computer supports both PS / 2, USB interface
19 inch LCD integrated KVM drawer

The CL1316N is a 16-port KVM drawer with a 19-inch LCD monitor, PS / 2 and USB compatible. This product features a 19-inch LCD monitor, a Japanese keyboard full keyboard (106 keys), a touchpad, and a 16-port PS / 2 · USB KVM switch, which is designed to be mounted in 1 U size of the system rack is. Therefore, you can make effective use of the limited space of the server room.

In addition, you can directly connect 16 PS / 2 or USB servers to this product, and if you add 16 corresponding KVM switches and cascade them, you can operate up to 256 servers from this product, so you can flexibly connect the server You can extend the burden and cost of server administrator. There are three ways to switch servers: push buttons on the front panel of this product, hot key input from the keyboard, and multilingual OSD (on-screen display) menu. It does not require software for setup, it just connects the cable to the appropriate port, so it can be set up very easily.

This product simultaneously realizes the switching operation of the computer and the space saving of the server rack, constructing a comfortable working environment, improving the quality of server maintenance and shortening the work time.

Features

  • 19 inch LCD integrated 16 port KVM drawer
  • LED light installation - even with dark hands you can operate keyboard and touchpad
  • Supports two-stage cascade connection - Up to 16 additional KVM switches can be added and up to 256 computers can be connected
  • Dual interface - Computer supports both PS / 2, USB interface
  • Multiplatform support - Windows, Linux, Mac, Oracle Corporation SPARC (Sun)
  • Supported USB keyboard (Windows, Mac, Sun)
  • Japanese array full keyboard (106 key) loaded
  • PS / 2 · USB interface automatic recognition function
  • Keyboard / mouse emulation (PS / 2, USB) - Realized smooth switching of computer. In addition, multiple computers can be started simultaneously regardless of the selected port of the console
  • Resolution - Up to 1,280 × 1,024 @ 75 Hz, DDC 2 B compliant
  • Port switching method - front panel push button, hot key, multilingual OSD menu
  • Two levels of user access control - Browse and manipulate screens only for authorized users. An account can be created individually for one administrator and four users
  • Auto scan mode - Automatically switch display of user selected computer
  • Broadcast function - Select computers under the product and broadcast commands at once
  • Hot plug compatible - Can install and remove the computer without turning off the product
  • Beep tone can be switched ON / OFF by hot key or OSD
  • Adjustable mounting depth and bundled rail kit for easy mounting (long / short selection)
  • Rack mount compatible
  • Supported keyboard languages ​​- Japanese, English (US / UK), French, German (Germany / Switzerland), Greek, Hungarian, Italian, Korean, Russian, Spanish, Swedish, Chinese (Traditional)
Features