360° Propane Tank Top Heater With Tip Over Feature - Projects Heat In A 360 Degree Radius - 30/35/40K Btu's - Stainless Steel Heat Reflector - 3 Variable Settings - Match Light Ignition - CSA Certified - Operates up to 14 Hours On 20 lb. LP Cylinder - Fully Assembled
This DuraHeat tank top heater provides up to 40,000 BTU's of infrared heat in a 360º radius. With variable heat output (30K/35K/40K), this versatile tank top heater is a great low cost solution for extra heat in many outdoor situations. Features high efficiency stainless steel heat reflectors; Rust resistant chrome safety guard; CSA approved mercury free tip over shut-off; Quick connect P.O.L. tank connection; Accidental shut-off; Match light ignition. Operates up to 14 hours on a 20 lb. propane(LP) tank (not included). Ideal for sportsmen, construction, job site. Simply the best design in tank top heaters! For outdoor use only and requires no electricity. Minimal assembly required. Heats approx. 1000 sq. ft. Approx. size - 19" H x 9" W x 9" D
Simply, the best design in tank top heaters! This DuraHeat tank top heater provides up to 40,000 BTU's of infrared heat in a 360º radius. With variable heat output (30K/35K/40K), this versatile tank top heater is a great low cost solution for extra heat in many outdoor situations.