AC3200 Nighthawk AC3200 Tri-Band WiFi Router

There's never been WiFi like it. The Nighthawk X6 AC3200 Router with breakthrough Tri-Band WiFi technology was built to connect to each and every device in your home—automatically and simultaneously. Laptops, tablets, phones, TVs, game consoles, music streamers, cameras – if it’s WiFi enabled, it’s X6 accelerated. A powerful combination of features —wireless speed of up to 3.2Gbps, 3 WiFi bands, Smart Connect intelligence, and Dynamic QoS— guarantees every device is assigned the fastest WiFi connection possible and optimized for maximum speed.
AC3200
Nighthawk AC3200 Tri-Band WiFi Router

  • Get the fastest WiFi speed available – up to 3.2Gbps
  • Tri-Band WiFi delivers more WiFi for more devices
  • Dynamic QoS bandwidth prioritization by application and device
  • 6 High performance antennas for maximum range
  • Smart-Connect designates slower and faster devices to separate WiFi bands
  • 1GHz dual core processor with 3 offload processors
  • Beamforming+ improves wireless range and reliability
  • USB 3.0 port offers high-speed, USB storage-ready access
  • Now with NETGEAR genie® with remote access

Best Tri-Band WiFi

Tri-Band WiFi with Smart Connect changes the game for today’s home WiFi networks. With one 2.4GHz band and two 5GHz WiFi bands to work with, the X6 has the capacity, flexibility, and intelligence to assign each device to the WiFi band where it can connect at its maximum possible speed. The result is that faster devices can connect and perform unhindered by slower or older device--meaning ALL devices load, stream, and game at their maximum speed.
Best Tri-Band WiFi

Boost Wifi Range for More Devices

Keep your mobile device connected throughout your home with powerful amplifiers and 6 high performance external antennas. Roam freely and enjoy strong WiFi coverage and performance anywhere in your home. The 6 antennas deliver the breakthrough X6 Tri-Band WiFi and Beamforming+ focuses WiFi signals creating stronger and more reliable connections for all to enjoy.

Boost Wifi Range for More Devices

ReadyShare® USB — Ready to Store and Share

ReadySHARE® USB opens up a powerful set of convenient features like USB storage access and streaming media. With the available USB 3.0 and USB 2.0 ports on the X6 you can connect the USB storage you already own and enjoy high-speed access via WiFi.

And for your endless entertainment, ReadySHARE® USB lets you play, view, listen to, and share your videos, photos, and music on connected TVs, game consoles, or media players.
ReadyShare® USB — Ready to Store and Share

Safeguard your Files with No Worry Backups

FREE ReadyShare Vault PC software it there for you to schedule automatic hassle-free backups to safeguard precious photos and files from any PC directly to the connected USB storage. ReadyShare Vault is FREE to download and use with your Nighthawk X6.
Safeguard your Files with No Worry Backups

Better Router Processors

What could you do with more speed? More power? With a 1GHz dual core processor and three offload processors, the Nighthawk X6 delivers faster WiFi speed, faster wired speed, faster USB access speed, and faster WAN-to-LAN speeds meaning faster overall network speeds than ever before. So go ahead and put this network to the test in your home.
Better Router Processors

Is your game fast enough to keep up?

No more excuses. You need the best when you’re taking on the online gaming world. The Nighthawk X6, with Tri-Band WiFi is the gamers choice for best in class WiFi with the latest AC3200 speed and performance. Powerful dual core 1GHz processor and three offload processors provide total WiFi speeds up to 3.2Gbps. Nighthawk’s Tri-Band WiFi ends game-lag delivers the intensity of immersive, uninterrupted, online gaming while Dynamic QoS prioritizes Internet traffic by application & device.
Is your game fast enough to keep up?