Tripp Lite’s VESA-compliant DCTM Full-Motion Ceiling Mount frees up valuable wall and floor space by enabling the suspension of a flat-panel display from a ceiling.
It features convenient one-touch display adjustment with tilt and swivel capabilities and fits most 13- to 37-inch flat-panel displays. Its durable, all-metal frame with scratch-resistant, powder-coat finish withstands the stress of repeated use and blends easily into any décor.
The DCTM adjusts to optimize viewing angles and makes the most of your display environment. It upgrades existing displays with a -30° tilt and 90° swivel capability to minimize glare and provide comfortable viewing angles.
VESA (Video Electronics Standards Association) is a professional organization whose purpose is to promote uniformity in the video electronics industry by developing industry-wide interface standards for a wide variety of products, including flat-panel TVs and monitors. Most manufacturers of these products comply with these standards by adhering to a series of universal mounting hole patterns on the backs of the products. The DCTM is guaranteed to work with VESA-compliant displays with hole patterns of 75 mm x 75 mm, 100 mm x 100 mm, 100 mm x 200 mm, and 200 mm x 200 mm. In order to ensure that the DCTM is right for you, measure the vertical and horizontal distances between the holes on the backs of your displays or refer to your displays’ owner’s manuals.
The DCTM’s durable, all-metal frame supports a display weighing up to 80 lbs. Its scratch-resistant powder-coat finish tolerates frequent handling and blends with any décor. The DCTM comes with all the hardware you need for installation.
The DCTM is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. For peace of mind, it comes backed by a 5-year warranty.