This innovative 6-foot Tripp Lite cable is the ideal choice for superior USB 3.0 performance for multimedia and other high-end applications that require fast transmission. Use it to connect computers with USB 3.0 capability to devices with a USB 3.0 Micro-B female port, such as digital cameras, MP3 players and smartphones. Sync-n-go technology minimizes wait time and optimized power efficiency means no device polling and lower active and idle power requirements. The USB 3.0 A (male) connector is backward compatible with USB 2.0 devices. The U326-006-BK supports transfer rates of up to 5 Gbps, making it perfect for everyday users as well as IT professionals.
The U326-006-BK is constructed of top-quality materials. Nickel-plated connectors with gold-plated copper contacts offer optimal connectivity. Double-shielding with foil and braid provides maximum EMI/RFI protection and superior signal quality. Molded connectors and integral strain relief guarantee long life and durability. A flexible PVC jacket makes the U326-006-BK easy to install, even in tight corners and other space-restricted areas.
With USB 3.0 technology, the U326-006-BK uses 1/3 of the power of USB 2.0 cable to transfer the same amount of data. During charging applications, the U326-006-BK delivers twice the power of USB 2.0 cable for faster device charging.
The U326-006-BK is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. For peace of mind, it comes backed by a lifetime warranty.
Accept no substitutes! Your Tripp Lite cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchase will deliver the superior performance you expect. And if you don''t see this packaging, it''s not a genuine Tripp Lite cable!