Don’t settle for inferior workmanship and performance! Tripp Lite’s U324-006-BK 6-foot USB 3.0 Extension Cable is manufactured to exacting specifications with superior materials to deliver full USB 3.0 performance for multimedia and other high-end applications. The female end connects to a USB 3.0 cable to extend its length by 6 feet. For peace of mind, the U324-006-BK comes backed by a lifetime warranty and has a green, RoHS-compliant design.
This innovative 6-foot Tripp Lite cable is the ideal choice for superior USB 3.0 performance for multimedia and other high-end applications that require fast transmission. The female end connects to a USB 3.0 cable to extend its length by 6 feet. Use it to connect computers with USB 3.0 capability to USB 3.0 devices such as printers, scanners, external hard drives and external DVD players. Sync-n-go technology minimizes wait time and optimized power efficiency means no device polling and lower active and idle power requirements. The U324-006-BK is backward compatible with USB 2.0 devices and supports transfer rates of up to 5 Gbps. It’s perfect for everyday users as well as IT professionals.
The U324-006-BK is constructed of top-quality materials. Nickel-plated connectors with gold-plated copper contacts offer optimal connectivity. Double-shielding with foil and braid provides maximum EMI/RFI protection and superior signal quality. Molded connectors and integral strain relief guarantee long life and durability. A flexible PVC jacket makes the U322-015-BK easy to install, even in tight corners and other space-restricted areas.
Optimized Power Efficiency
With USB 3.0 technology, the U324-006-BK uses 1/3 of the power of USB 2.0 cable to transfer the same amount of data. During charging applications, the U324-006-BK delivers twice the power of USB 2.0 cable for faster device charging.