The Smart Solution for SuperSpeed USB ConnectionsThis innovative 10-foot Tripp Lite cable is the ideal choice for superior USB 3.0 performance for multimedia and other high-end applications that require fast transmission. Use it to connect computers with USB 3.0 capability to USB 3.0 devices such as printers, scanners, external hard drives and external DVD players. Sync-n-go technology minimizes wait time and optimized power efficiency means no device polling and lower active and idle power requirements. The U322-010-BK is backward compatible with USB 2.0 devices and supports transfer rates of up to 5 Gbps. It’s perfect for everyday users as well as IT professionals. |
|
Superior Signal Transfer with Superior Materials and Optimized Power EfficiencyThe U322-010-BK is constructed of top-quality materials. Nickel-plated connectors with gold-plated copper contacts offer optimal connectivity. Double-shielding with foil and braid provides maximum EMI/RFI protection and superior signal quality. Molded connectors and integral strain relief guarantee long life and durability. A flexible PVC jacket makes the U322-010-BK easy to install, even in tight corners and other space-restricted areas. With USB 3.0 technology, the U322-010-BK uses 1/3 of the power of USB 2.0 cable to transfer the same amount of data. During charging applications, the U322-010-BK delivers twice the power of USB 2.0 cable for faster device charging. |
|
Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.