Connect a 3.0 USB Device to a USB Computer with SuperSpeed Transfer Rates

Don’t settle for inferior workmanship and performance! Tripp Lite’s U322-006-BK 6-foot USB 3.0 Device Cable is manufactured to exacting specifications with superior materials to deliver full USB 3.0 performance for multimedia and other high-end applications. For peace of mind, the U322-006-BK comes backed by a lifetime warranty and has a green, RoHS-compliant design.

The Smart Solution for SuperSpeed USB Connections

This innovative 6-foot Tripp Lite cable is the ideal choice for superior USB 3.0 performance for multimedia and other high-end applications that require fast transmission. Use it to connect computers with USB 3.0 capability to USB 3.0 devices such as printers, scanners, external hard drives and external DVD players. Sync-n-go technology minimizes wait time and optimized power efficiency means no device polling and lower active and idle power requirements. The U322-006-BK is backward compatible with USB 2.0 devices and supports transfer rates of up to 5 Gbps. It’s perfect for everyday users as well as IT professionals.    

Superior Signal Transfer with Superior Materials


The U322-006-BK is constructed of top-quality materials. Nickel-plated connectors with gold-plated copper contacts offer optimal connectivity. Double-shielding with foil and braid provides maximum EMI/RFI protection and superior signal quality. Molded connectors and integral strain relief guarantee long life and durability. A flexible PVC jacket makes the U322-006-BK easy to install, even in tight corners and other space-restricted areas.