Modular Series Dual Pole Free Standing Kit for 46" to 90" Displays

The Peerless-AV Modular Mounts Line features a full range of products that can fulfill multiple requirements from a limited number of SKUs. With the universality of the components, configure your own perfect custom flat-panel display or projector mounting solution for any application. The Modular Mount Line was developed with the professional AV installer in mind. Designed around a 2" (5mm) diameter pole, the line is ideal for new projects as well as for upgrading existing installations. The MOD-FPP2KIT2(-B) is a full featured kit that takes the guess work out of what components are needed to create the perfect flat panel pedestal mount.


Features

  • Tilt range of +20/-5
  • Chrome or Black Powder Coat poles
  • Pedestal Floor Plate mounts to wood or concrete
  • Pole height of 2M (79")
  • 211lb (96kg) max weight capacity (per display with up to 4 displays in back to back configuration or 2 displays on one side)
  • Universal VESA pattern from 200x200 to 600x400