Low-cost Printing, Built-in Workflow Solutions Integration, Enterprise-level Security, Advanced Scanning, and Print/Copy Speeds up to 32ppm Make the MFC-L9550CDW an Ideal Dedicated Color Laser All-in-One for Mid-sized Workgroups in Small or Medium-sized Businesses

The Brother™ MFC-L9550CDW is ideal for mid-sized workgroups looking for a color laser all-in-one to provide easily-managed, low-cost printing and copying, plus faxing and advanced scanning capabilities in demanding, multi-user applications. It ships with a super high-yield black toner cartridge that offers a low cost per page of just 2 cents 1 , as well as super high-yield color toner cartridges that provide a low 7.5 cent color cost per page 1 that's up to 50% less than comparable color laser models 2 . It features a variety of enterprise-level security options, including a built-in NFC Card Reader to help protect critical business information as well as the Brother Solutions Interface, which allows developers to create customized workflow solutions. It prints high-impact color business documents at up to 2400 x 600 dpi. With print speeds up to 32ppm in both color and black, automatic duplex (two-sided) printing, plus time-saving single-pass duplex copying and scanning, the MFC-L9550CDW will help increase the productivity of your entire workgroup.

High-Quality Scanning of Color and Black and White Documents to a Variety of Network and Cloud Destinations

With an optical scan resolution of up to 1200 x 2400 dpi 3 , the MFC-L9550CDW can scan single documents with stunning clarity via the legal-size document glass. Scan multi-page documents up to legal size, using the 50-page capacity automatic document feeder. Single-pass duplex copying, scanning, and faxing captures both sides of a page in one pass, to help save time. You can even scan multiple documents to a single PDF.
  • Scan to a variety of destinations, including file, image, OCR, e-mail, Microsoft® SharePoint® 4 , e-mail server 5 , FTP, Secure FTP, cloud services (via Web Connect) 6 , network folder (CIFS-Windows® only) or to your USB flash memory drive plugged directly into the unit's convenient front access port 7 .
  • Scan documents and send them via secure e-mails quickly and easily without disrupting workflow, using Protected Trust 8 encrypted email services.
  • Advanced scanning features including base color (background) removal, ID Scan 4 , continuous scanning 4 , and blank page skip 4 help ensure your scans come out right the first time.
  • Scan documents to your compatible Apple® iOS, Android™, Kindle Fire™, or Windows® Phone mobile device via the free Brother™ iPrint&Scan app 9 .

Low Cost Printing Helps Maximize Your Printing Budget

Brother designed the MFC-L9550CDW to help SMBs keep their printing budgets in line, with an acquisition cost significantly lower than the purchase or lease cost of many centralized floor units. It also features many ways to make the most of your business printing budget, including:
  • Ships with super high-yield toner cartridges (TN-339 BK/C/M/Y) that print approximately 6,000 pages 1 black and color to provide low cost printing.
  • Two-sided (duplex) printing automatically produces two-sided color documents to help save paper.
  • ENERGY STAR® Qualified with Deep Sleep Mode that uses less than two watts of power when not in use.

Enterprise-level Security Features Help SMBs Protect Critical Business Information

The MFC-L9550CDW offers enterprise-level security capabilities often reserved for more costly business all-in-ones:
  • Active Directory (using LDAP) for network user authentication and corporate email address lookup.
  • Built-in NFC Card Reader for simple, walk-up authorization to release print jobs, and to access other machine functions using a compatible NFC card or badge 10 .
  • Secure Function Lock for restricting or granting access on a per user or group basis, for up to 100 users, plus the ability to set color page counts or restrict color printing.
  • Additional security features including SSL, Secure Print, Enterprise 802.1x and more.

Brother Solutions Interface For Creating Customized Workflow Solutions.
The MFC-L9950CDW features the Brother Solutions Interface (BSI), which allows developers access to the machine's internal web services. They can then create customized workflow solutions to implement a company-wide print strategy, rules-based printing and cost recovery. One such example is the ability to integrate PaperCut™ 8 , a powerful print cost allocation tool that helps save paper and reduce costs.

Flexible Paper Handling Helps Handle Demanding Workgroup Printing, Copying, Scanning and Faxing

The MFC-L9950CDW features a 250-sheet capacity paper tray that adjusts to hold letter or legal paper and a 50-sheet capacity multi-purpose tray for envelopes and thicker media. If you want more paper capacity, you'll appreciate the ability to add a 500-sheet capacity add-on tray (LT325CL) 11 to expand to an 800-sheet total capacity that can help reduce time-consuming paper refills.

Connect Directly to Leading Cloud Services with Brother Web Connect For Easy Printing and Scanning

Access popular cloud services directly from the 4.85'' Color Touchscreen Display using the exclusive Brother Web Connect Interface 6 . This allows you to print from and scan to specific cloud services using an Internet connected Brother MFC-L9550CDW without using a computer. Access DROPBOX, BR-DOCS®, EVERNOTE®, GOOGLE DRIVE™, ONENOTE®, ONEDRIVE®, and more.

Flexible Connectivity Options Make the MFC-L9550CDW Ideal for Your Workgroup

It's easy for your entire workgroup to share the MFC-L9550CDW on a wireless network or on a wired network via Ethernet. Download and install BRAdmin Professional software 12 to give administrators the ability to configure many of the network and printer functions via an Explorer-style window. You can log the status and activity of the MFC-L9550CDW, as well as other Brother devices on your network. Plus, the USB Direct Interface on the front of the unit provides convenient walk-up printing and scanning via your USB flash memory drive 7 .

Easy Printing from Leading Mobile Devices

Your workforce as well as visitors to your office will appreciate the convenience of printing wirelessly 9 from a compatible Apple® iOS, Android™, Kindle Fire™, or Windows® Phone mobile device. Print via AirPrint™, Google Cloud Print™, the free Brother™ iPrint&Scan app, Mopria™, Wi-Fi Direct®, or Cortado Workplace.

At Your Side with Award-winning Performance and Free Phone Support for the Life of Your Product

At Brother, our goal is to provide you with printers and all-in-ones that you can depend on to consistently deliver high performance, reliability, and value for your business. But don't just take our word for it. In 2014, Brother Printers and All-in-Ones were recognized as #1 for Reliability and #1 for Overall Satisfaction in the PCMag.com Business Choice Awards, an annual reader-driven survey on hardware, software, and services used in business environments. But our commitment doesn't stop there: we offer a one-year limited warranty on the MFC-L9550CDW and stand behind your purchase with FREE phone support for the life of your product. Whether you have a product question or a technical issue, Brother is always at your side.
  • Additionally, a survey of Brother color and monochrome laser printer and all-in-one customers revealed that 93% of Brother laser owners are satisfied with the reliability of their Brother laser printer and that 91% of Brother laser owners would recommend Brother laser printers to a friend, family member or colleague.

The PCMag.com Business Choice logo is a trademark of Ziff Davis, Inc. Used under license. Reprinted with permission.
©2015 Ziff Davis, Inc. All rights reserved.
Apple and AirPrint are registered trademarks of Apple Inc. in the U.S. and other countries. Use of these trademarks is subject to Apple permissions. Android and Google Cloud Print are trademarks of Google Inc. Use of these trademarks is subject to Google permissions. Kindle, Kindle Fire, and Amazon are trademarks of Amazon.com, Inc. or its affiliates. Windows, Windows Phone and OneDrive are trademarks of Microsoft Corporation in the United States and other countries. Use of these trademarks is subject to Windows permissions. Cortado is a trademark of Cortado AG. Mopria is a trademark of the Mopria Alliance.
1 Based on approximate yields in accordance with ISO/IEC 19798 (Letter/A4) at MSRP.
2 Cost per page claim based on MSRP of Brother Toners TN339 Super High Yield BK/C/M/Y in accordance with ISO/IEC 19798 and includes MSRP of Drum Unit DR331CL vs. manufacturer published website pricing for the highest capacity laser supplies available for competing in class color laser printers sub $799.00 (USD). Competing information was obtained from manufacturers' websites as published August 2013 using GAP TCO.
3 From document glass.
4 Feature available using Brother Control Center.
5 Requires SMTP/POP3 mail server support.
6 Requires internet connection and account with desired service. See connectprintshare.com for more details.
7 USB drive sold separately. Print JPEG, PDF, and XPS files.
8 Additional licensing fee may be required. For more information, visit brother-usa.com.
9 Requires connection to a wireless network. See connectprintshare.com for more details, availability and mobile device compatibility.
10 Not compatible with all NFC formats. Works with Secure Function Lock. Print Release requires third party solutions. For a list of compatible NFC formats, visit brother.com.
11 Additional purchase required
12 Windows only. Available as a free download at solutions.brother.com.​