Modular Dual Pole Display Stacking Clamp

The Peerless-AV Modular Mounts Line features a full range of products that can fulfill multiple requirements from a limited number of SKUs. With the universality of the components, configure your own perfect custom flat-panel display or projector mounting solution for any application. The Modular Mount Line was developed with the professional AV installer in mind. Designed around a 2"" (5mm) diameter pole, the line is ideal for new projects as well as for upgrading existing installations. The MOD-ASC2 provides support to the MOD-FPMS2 and MOD-FPMD2 when used in an In-Line application


Features

  • Compatible with both MOD-FPMS2 single display and MOD-FPMD2 back-to-back twin display mounts
  • Can be positioned at any point along twin columns
  • 422lb (192kg) max weight capacity when used as a ceiling mount