imageFORMULA DR-M160II Office Document Scanner
Well suited for workgroups and departments in any industry, the DR-M160II scanner provides the basis for efficient records management and helps reduce paperwork. It delivers capture capabilities that make it an ideal addition, especially in the legal, financial, healthcare, and government sectors. The strength of the DR-M160II scanner is seen in its throughput, capacity, and overall performance. Scanning up to 60 pages per minute - both sides in a single pass - and holding up to 60 sheets in the ADF, it quickly captures and converts paper based documents into usable, digital information.
Unable Design
- Dimensions (H x W x D): 9.09" x 11.02" x 9.76" (with trays closed)
- Weight: 7.05 lb.
- LED control panel
- One-touch access to pre-configured customizable scan tasks
- Easy interior access for cleaning and maintenance
High Quality Design
- Character Emphasis improves legibility
- Shadow Cropping
- Background Smoothing
- Auto Resolution setting for scanning mixed batches of text documents and photographs
- Optical Character Recognition (OCR) to help create searchable and editable information
Reliable Feeding
- Double-feed & non-feed prevention
- Can handle embossed plastic cards
- Can handle thick or thin sheets
- Can handle long or oversized documents.