Wireless and wired networking, advanced scanning features, automatic duplex print/copy/scan, flexible paper handling, and print speeds up to 32ppm make the MFC-L8850CDW a great dedicated color laser all-in-one for your small business or small workgroup

Connect the Brother MFC-L8850CDW to your wireless or wired network to provide your entire workgroup with fast, reliable printing and copying of high-impact color documents, plus faxing and advanced scanning capabilities. It prints brilliant color and crisp black output at up to 2400 x 600 dpi for the professional results that your business reports, spreadsheets and presentations deserve. With print speeds up to 32ppm in both color and black, automatic duplex (two-sided) printing, plus time-saving single-pass duplex copying and scanning, you won't waste time waiting for your printouts, copies or scans to complete. Whether you're printing color business documents, making copies, or scanning, the MFC-L8850CDW will help you get back to work - fast!

High-quality scanning of color and black & white documents to a variety of network and Cloud destinations

With an optical scan resolution of up to 1200 x 2400 dpi 1 , the MFC-L8850CDW can scan single documents with stunning clarity via the legal-size document glass. Single-pass duplex copying, scanning, and faxing captures both sides of a page in one pass, to help save time. Scan multi-page documents up to legal size, using the 50-page capacity automatic document feeder. You can even scan multiple documents to a single PDF.
  • Scan to a variety of destinations, including file, image, OCR, e-mail, Microsoft® SharePoint® 2 , e-mail server 3 , FTP, Secure FTP, network folder (CIFS-Windows® only) or to your USB flash memory drive 9 plugged directly into the unit's convenient front access port.
  • Access popular cloud services directly from the 4.85'' Color TouchScreen LCD Display using the exclusive Brother Web Connect Interface 5 . This allows you to scan to or print from specific cloud services using an Internet connected Brother MFC-L8850CDW without using a computer. Access popular cloud services such as DROPBOX, BR-DOCS, EVERNOTE®, GOOGLE DRIVE™, ONENOTE®, ONEDRIVE®, and more.
  • Advanced scanning features including base color (background) removal, ID Scan 2 , continuous scanning 2 , and blank page skip 2 help ensure your scans come out right the first time.
  • Scan documents to your compatible Apple® iOS, Android™, Kindle Fire™, or Windows® Phone mobile device via the free Brother™ iPrint&Scan app 6 .

Cost-saving features help maximize your color printing budget

Brother designed the MFC-L8850CDW to help businesses keep their printing budgets in line. There are multiple ways to make the most of your printing dollar, including:
  • High-yield replacement toner cartridges 4 (TN-336 BK/C/M/Y) print approximately 4,000 pages 7 black and 3,500 pages 7 color to help reduce printing costs.
  • Secure Function Lock limits accessibility to selected functionality on a per user or group basis (for up to 100 users) to help reduce unnecessary use as well as paper and toner consumption.
  • Two-sided (duplex) printing automatically produces two-sided color documents to help save paper.
  • N-in-1 printing to help reduce paper and toner usage by combining multiple pages onto one page.
  • ENERGY STAR® Qualified with Deep Sleep Mode that uses less than one watt of power when not in use.
  • Auto Off Mode powers off the unit when not in use to reduce energy consumption.
  • Toner Save Mode for printing your less critical business documents.

Flexible connectivity and security options make the MFC-L8850CDW ideal for your small office

It's easy to install the MFC-L8850CDW on a wireless network or on a wired network via Ethernet, or connect locally to a single computer via Hi-Speed USB 2.0 connection (cable not included). Plus, the USB Direct Interface on the front of the unit provides convenient walk-up printing from or scanning to your USB flash memory drive. 9 And for organizations concerned with security, the MFC-L8850CDW offers several advanced security features including: Secure Print, Secure Function Lock, SSL, Enterprise Security (802.1x) network user authentication via Active Directory (LDAP) and more.

Easy printing from leading mobile devices

Your entire workgroup as well as visitors to your office will appreciate the convenience of printing wirelessly 6 from a compatible Apple® iOS, Android™, Kindle Fire™, or Windows® Phone mobile device. Print via AirPrint™, Google Cloud Print™, the free Brother™ iPrint&Scan app, Wi-Fi Direct® or Cortado Workplace.

Flexible paper handling for demanding workgroup printing

The MFC-L8850CDW features a 250-sheet capacity paper tray that adjusts to hold letter or legal paper and a 50-sheet capacity multi-purpose tray for envelopes and thicker media. If you want more paper capacity, you'll really appreciate the ability to add a 500-sheet capacity add-on tray (LT320CL) 4 to expand to an 800-sheet total capacity that can help reduce time-consuming paper refills.

At Your Side with award-winning performance and FREE phone support for the life of your product

At Brother, our goal is to provide you with printers and all-in-ones that you can depend on to consistently deliver high performance, reliability, and value for your business. But don't just take our word for it. In 2014, Brother Printers and All-in-Ones were recognized as #1 for Reliability and #1 for Overall Satisfaction in the PCMag.com Business Choice Awards, an annual reader-driven survey on hardware, software, and services used in business environments. But our commitment doesn't stop there: we offer a one-year limited warranty on the MFC-L8850CDW and stand behind your purchase with FREE phone support for the life of your product. Whether you have a product question or a technical issue, Brother is always At Your Side.
  • Additionally, a survey of Brother color and monochrome laser printer and all-in-one customers revealed that 93% of Brother laser owners are satisfied with the reliability of their Brother laser printer and that 91% of Brother laser owners would recommend Brother laser printers to a friend, family member or colleague.

The PCMag.com Business Choice logo is a trademark of Ziff Davis, Inc. Used under license. Reprinted with permission.
©2015 Ziff Davis, Inc. All rights reserved.
Apple and AirPrint are registered trademarks of Apple Inc. in the U.S. and other countries. Use of these trademarks is subject to Apple permissions. Android and Google Drive are trademarks of Google Inc. Use of these trademarks is subject to Google permissions. Kindle, Kindle Fire, and Amazon are trademarks of Amazon.com, Inc. or its affiliates. SharePoint, OneDrive, OneNote, Windows Phone and Windows are trademarks of Microsoft Corporation in the United States and other countries. Use of these trademarks is subject to Windows permissions. Cortado is a trademark of Cortado AG.
1 From document glass.
2 Feature available using Brother Control Center.
3 Requires SMTP/POP3 mail server support.
4 Additional purchase required.
5 Requires Internet connection and an account with desired service. See connectprintshare.com for more details.
6 Requires connection to a wireless network. See connectprintshare.com for more details, availability and mobile device compatibility.
7 Based on yields in accordance with ISO/IEC 19798 (letter/A4).
8 When comparing high-yield TN-336 C/M/Y cartridges vs. standard-yield TN-331 C/M/Y cartridge yields.
9 USB drive sold separately. Print JPEG, PDF, and XPS files​