The side panels and doors lock securely to help prevent damage, tampering or theft. The reversible doors can open left or right to accommodate various rack applications and rooms. Removable side panels allow easy access to equipment for maintenance and replacement.
Convenient top ports and an open bottom allow easy cable routing and reduce clutter. The top panel removes in seconds without tools or having to disconnect cables.
The vented front and rear doors allow air to flow freely through the cabinet to keep equipment cool. Vented top panels and an open bottom help remove warm air from the cabinet and draw in cool air by convection. The top panels also support the installation of standard user-supplied case fans, such as Tripp Lite’s SRFANROOF (sold separately), to increase airflow.
The SR25UBSD3 supports toolless button-mount 0U installation of up to four compatible PDUs and cable managers. This makes routing cables to rack equipment easier and reduces clutter.
The SR25UBSD3 comes fully assembled with removable heavy-duty casters that let you roll the fully loaded enclosure to its desired location. The split rear door reduces clearance to let you place the cabinet close to a wall. Square mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust to accommodate equipment up to 27 inches deep.
Built-in baying tabs let you combine several SR25UBSD3 units in a row. Set the center-to-center width at 24 inches to match standard floor tiles in data centers.
The SR25UBSD3 comes with a 5-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. The SR25UBSD3 provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.