Why Do You Need a UPS System?

Even brief power outages can result in data loss or potential hardware damage. A UPS system provides battery backup power to keep your devices running during short outages and provides enough runtime to properly shut down electronics during extended outages.

Battery & Surge Protected Outlets

This unit is equipped with six surge and battery protected outlets and six surge protected outlets to keep your equipment protected from power surges and spikes.

GreenPower UPS Design

Reduces power consumption by utilizing a compact charger and power inverter to create an ultra-efficient backup power system for home and office use.

Widely Spaced Outlets

The AVRG750U is equipped with four widely spaced outlets to accommodate large transformer-based plugs without compromising the access of other outlets.

Simulated Sine Wave

Uses pulse wave modulation to generate a stepped, approximated sine wave to supply cost-effective battery backup power for equipment that does not require sine wave output.

Data Line Protection

Prevents power surges that travel through telephone lines from causing damage to electronics.

Home & Small Office

Safeguard your costly computer equipment from potential damage that can be caused by power spikes and surges.

Home Electronics

Keep your smart-home devices protected during surges and spikes in power.

Personal Electronics

Guard your gear and prevent damaging spikes and surges from reaching your small, personal electronics.

Product Q&A

 How long with the UPS power my systems after the power goes out?

Run times vary based on the power required by connected devices. This system is estimated to run for 7.6 minutes at half load, 2.5 minutes for a full load.

 Can this UPS model be monitored over a network?

The AVRG750U comes with a free download of PowerPanel Personal that provides a user-friendly dashboard interface for controlling and monitoring the UPS.

 Do all of the outlets have battery backup power and surge protection?

No, not all of the outlets have battery backup power. The AVRG750U has 6 battery backup and surge protected outlets and 6 surge protected outlets.

 Can this unit accommodate larger plugs?

Yes, the AVRG750U can accommodate 4 large transformer-based plugs without compromising access to the other eight outlets.

 How do I mute the Alarms?

Press the MUTE button for 2 seconds to enable the audible alarm (beeps once) or disable (beeps twice) the audible alarm.