2-Port USB DVI Cable KVM Switch
IOGEAR's Plug-N-Play GCS922U simplifies the method of sharing two computers using one DVI monitor, keyboard and mouse. Perfect for a home office or small / medium size business with needs to consolidate workspace to streamline or develop efficient workstations to eliminate multiple desktop setups. The 2-port USB DVI Cable KVM supports video resolution up to 1920 x 1200 @ 60Hz, giving users excellent, crisp images on the screen every time.
Straight Forward Connectivity
Switch and control any of the two connected computers easily via remote push button. This 2-Port DVI switch does not require external power and supports USB hot-plugging, making it easy to add or remove USB computers connected to the KVM. A true Plug-N-Play solution, IOGEAR's 2-Port Cable DVI KVM switch requires no software installation. Expand your USB peripheral sharing by using the USB mouse port.
Secure Switching
This Cable DVI KVM switch also offers a cost effective solution to increase security by allowing users to securely switch between the Internet connected PC and an Intranet connected PC. With built-in cables, IOGEAR's 2-Port USB DVI KVM switch is a true out-of-the box plug and play solution to your connectivity needs!