The removable tray gives the extra option to carry out the cash separately from the cash drawer. The tray itself has a coin case insert which is easily removable.
2 Media Slots allow access to a compartment under the coin case insert for storing large bills and checks.
The removable case comes with bill and coin dividers which can be eaily installed for customized storage space options.
Each cash drawer comes with two coded keys.The 3-position lock latch features three functions: Lock the drawer, Unlock ther drawer, and Online (ability to open electronically using a POS terminal without the key)
Heavy-duty ball bearing rollers increase the performance while decreasing the noise during operation at the same time.
The drawer can be unlocked manually by the hidden lever in case of emergency.
Features:
Removable Tray and Coin Case
The removable tray gives the extra option to carry out the cash separately from the cash drawer. The tray itself has a a coin case insert which is easily removable.
2 Media Slots for Large Bills/Checks
2 Media Slots allow access to a compartment under the coin case insert for storing large bills and checks.
Adjustable Dividers
The removable case comes with bill and coin dividers which can be eaily installed for customized storage space options.
3-Position Key Lock
Each cash drawer comes with two coded keys. The 3-position lock latch features three functions: Lock the drawer, Unlock ther drawer, and Online (ability to open electronically using a POS terminal without the key)
Ball Bearing Rollers
Heavy-duty ball bearing rollers increase the performance while decreasing the noise during operation at the same time.
Emergency Release Lever
The drawer can be unlocked manually by the hidden lever in case of emergency.