4-Port 4K HDMI Splitter
- Connects one HDMI source to four HDMI displays at the same time
- HDMI (3D, Deep Color, 4kx2k); HDCP 1.4 Compliant
- Supports up to 340MHz bandwidth for high performance video
- Long distance transmission – up to 15 m (24 AWG)
Overview
The VS184A HDMI Splitter is the perfect solution for anyone who needs to send one source of digital high definition video to four displays at the same time. It supports all HDMI-enabled equipment, such as DVD players, satellite set-top boxes and all HDMI displays. The VS184A HDMI Splitter is HDCP (High Bandwidth Digital Content Protection) compliant, making it effective for use with all HDMI displays in home theater applications, as well as in corporate, educational and commercial settings.
Features
- Supports resolutions of up to Ultra HD 4kx2k and 1080p Full HD
- Supports Dolby True HD and DTS HD Master Audio
- Plug-and-play – no software installation required