Spread your message far and wide—split and extend a VGA + Audio signal up to 1,000 feet! Tripp Lite’s B132-004A-2 4-Port VGA with Audio over Cat5e/6 Transmitter with EDID Copy delivers peak video performance from VGA-enabled digital video components across 5 displays (1 local/4 remote), ensuring a crystal-clear picture. Daisy chain up to six B132-004A-2 units for connection to a maximum of 25 displays/speakers (1 local, 24 remote). When used with a remote receiver unit and 24 AWG solid-wire Cat5e/6 cable, the B132-004A-2 can extend 1920 x 1440 (60Hz) signals up to 500 ft. and 1024 x 768 (60Hz) signals up to 1,000 ft. For optimum image quality between 500 and 1,000 feet, use zero-skew cable (Tripp Lite P524-01K). With no software or drivers to install, the B132-004A-2 provides plug-and-play convenience for easy, efficient setup, and the EDID copy feature ensures optimal display compatibility. The included mounting hardware provides you with a variety of installation options (wall mount, rackmount, or pole mount). For peace of mind, the B132-004A-2 comes backed by a one-year warranty. It has a green, RoHS-compliant design and is also TAA-compliant for GSA schedule purchases.
The B132-004A-2 splits a single VGA + Audio signal into 5 (1 local, 4 remote), making it the ideal solution for digital signage applications requiring the connection of multiple displays to a single source, ranging from retail and point-of-sale displays to trade show presentations. The B132-004A-2 allows the video source to be in a secure, remote location for controlled access while still delivering signals to devices in another area.
The B132-004A-2 extends a VGA + Audio signal beyond the usual distance limitations. When used with a remote receiver unit (Tripp Lite B132-100A or B132-100A-WP-1) and 24 AWG solid-wire Cat5e/6 cable (Tripp Lite N022-01K-GY for Cat5e or N222-01K-GY for Cat6), the B132-004A-2 can extend 1920 x 1440 (60Hz) signals up to 500 ft. and 1024 x 768 (60Hz) signals up to 1,000 ft. This distance can be further expanded with the addition of B132-110A repeaters. Up to 4 remote units can be connected in a repeater chain (3 repeaters and 1 receiver) with a monitor at each location. For optimum image quality between 500 and 1,000 feet, use zero-skew cable (Tripp Lite P524-01K).
We haven't forgotten the sound! The B132-004A-2 features built-in 3.5 mm stereo audio connectors, allowing it to carry high-quality stereo audio. This delivers premium sound quality to every point of your application and adds greater functionality to your displays.
The B132-004A-2 requires the use of a remote receiver for each connected monitor to complete your application. With the B132-100A box-style receiver and B132-100A-WP-1 wallplate receiver, Tripp Lite offers all the equipment you need to have your installation up and running quickly.
The B132-004A-2 includes hardware for mounting to a wall, rack and pole. For further flexibility, up to 3 local units can be mounted in 1U of rack space using Tripp Lite’s B132-004-RB Extender/Splitter 19-in. Rackmount Bracket.
The B132-004A-2 is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. It is also compatible with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.