Conveniently Connect Up to 4 USB 2.0 Devices

Connect the U222-004 to your computer and you’ve got 4 downstream ports for fast, efficient data transfers at speeds up to 480 Mbps. And the U222-004 is backward compatible with USB 1.1 devices, which means you can keep using older peripherals while getting maximum high-speed performance from new devices. This makes the U222-004 ideal for a wide range of USB devices, including flash drives, external hard drives, external DVD players, MP3 players and digital cameras.

Give Your Computer Additional USB 2.0 Ports with a Compact, Portable Design

The U222-004 is designed to work with both desktop computer setups and portable notebook computers. It’s small and light enough to fit in a briefcase or notebook case—giving you the convenience of multiple USB ports no matter where life takes you.

Plug-and-Play Installation

The U222-004 provides plug-and-play convenience, with no special software or complicated setup procedures required. The U222-004 also features hot-swappable functionality, allowing you to add or remove a device at any time without powering down the computer. The U222-004 is bus powered via the computer’s USB port, and for most applications no external power is required. It has a Micro-USB B (female) port for an additional connection to your computer if more power is needed.

High-Speed Data Transfer

With its superior design and construction, the U222-004 is ideal for multimedia and other high-end applications that require fast, clear transmission that is free of line noise and other interference. It meets or exceeds USB 2.0 specifications for high-speed (up to 480 Mbps) data transfer and is backward compatible with USB 1.1 applications.

Guaranteed Compatibility

The U222-004 is compatible with Windows ®
98, Windows 98 SE, Windows 2000, Windows ME, Windows XP, Windows Vista,
Windows 7 and Mac OS 8.6 or higher. It connects desktop and notebook
computers equipped with a USB A (female) port to USB peripheral devices
equipped with a USB A (male) connector. The U222-004 is compatible with
both USB 2.0 and USB 1.1 applications.

Environmentally Responsible Design

The U222-004 is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.