Tripp Lite’s U236-000-GBW USB 2.0 to Gigabit Ethernet White Adapter instantly connects a computer to a Gigabit network through a USB port without requiring the installation of an internal Ethernet card.
With the U236-000-GBW, connecting your computer to a Gigabit network couldn’t be simpler. There’s no need to install an internal Ethernet card in your computer. Just plug the U236-000-GBW into a USB port and connect to a network using Cat5e/6 cable. One end has a USB 2.0 A (male) connector and the other end has a RJ45 (female) connector.
- Connect your laptop to a Gigabit network-an ideal solution for network access in home offices and small businesses.
- Use as an alternative to replacing a failed internal Ethernet card.
- Use for small network applications and network gaming consoles in areas without wireless capability.
Manufactured to Exacting SpecificationsThis USB 2.0 to Ethernet adapter is manufactured to exacting specifications using top-quality materials. It’s compliant with IEEE 802.3 (10Base-T) and 802.3u (100Base-TX) standards and supports IEEE 802.3az Energy Efficient Ethernet. The U236-000-GBW also supports full- and half-duplex operations, suspend mode and remote wakeup via link-up, and magic packet. |
|
Three-Year Warranty and Environmentally Responsible DesignThe U236-000-GBW is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. For peace of mind, it comes backed by a three-year warranty. |