IOGEAR's All-In-One bonded KVM cables are designed to deliver superb video and audio quality and error-free transmission for your high-resolution applications. This cable is designed for the IOGEAR Extreme KVMP switch and the MiniView Ultra+ switch, which allows sharing of keyboard, mouse, monitor, speakers, and microphone among multiple computers. (Note: the USB peripheral ports on MiniView Extreme will be disabled when this cable is used.) These cables feature the latest in design and technologies such as Micro-Lite™ cable technology, an copper shield and an all-in-one bonded structure. They are designed to provide the maximum in quality, performance, and reliability. The thin, flexible cable and the over-sized thumbscrews also make installation quick and easy. These All-In-One Bonded KVM cables are backed by IOGEAR's Lifetime Warranty.