HD-SI 3G Monitor
ORION Images is a true manufacturer of LCD CCTV monitors. The ORION Images monitors are true Commercial Grade with FCC Class A Certification - Built to Run 24 x 7 x 365 continuously. Our monitors are designed, engineered and manufactured with CCTV PCB boards and circuitry making these the LCD solution for your security surveillance.
Product Features
- Full HDTV display that delivers real time broadcast grade images
- LED backlight to extend the lifetime and save power
- Anti-glare treatment on the surface
- SD / HD / 3G-SDI (level A) is supported in addition to composite, PC (VGA), DVI-D and HDMI inputs
- Wide 170 degree horizontal and 160 degree vertical viewing angle
- High contrast 1000:1
- Front accss input source selection
- A wireless remote controller is provided as standard
- PIP / PBP multi display function