USB Extension Cable 33ft (10m)

The IOGEAR USB 3.0 BoostLinq extension cable is the perfect solution to extend the reach of any USB-connected device for a seamless interoperative connection between USB 3.0 hosts and peripherals. This versatile male to female cable is capable of extending a USB 3.0 connection up to 33 feet while maintaining an optimal SuperSpeed data transfer rate of 5Gbps. The BoostLinq is an active cable, which means it uses active built-in electronics to amplify USB 3.0 signals and maintain USB 3.0 SuperSpeed data transfers over an extended distance, with no loss of data integrity or signal quality. This powerful cable features integrated microchips along its entire length to guarantee end-to-end optimal performance. The cable has a USB Type A male and a Type A female connector. The USB A connector is the rectangular shaped plug found on PC's, hubs, and many other host interfaces. The BoostLinq increases the length of your device cable from your USB host computer and provides another female A connector up to 33 feet away for all your USB needs.

A Cost-Effective Solution

The BoostLinq is a cost-effective tool for automation integration in a broad array of industries. IOGEAR’s premium extender cable has been optimally designed with built-in current protection and is completely shielded for interference-free data transmissions, making it ideal for commercial and industrial applications such as PCB inspection and high-definition surveillance. PCB inspection cameras with high power sensors are now the preferred tool for PCB inspection. During the PCB inspection process, the BoostLinq can be used to connect PCB inspection cameras to the host computer so that the operator does not have to be located right beside the inspection equipment. With distance allotted between the inspection equipment and operator, potential problems or specific images can be shown to multiple colleagues and discussed without obscuring the view of the work pieces. In addition to granting high-powered industrial cameras a broader range of use, the BootLinq can be used in broadcast applications, post-production video editing and virtually anywhere a host PC needs to be remotely positioned from a display or peripheral device. The BoostLinq is an investment that can quickly extend your USB data transmission distance while simultaneously adding exceptional value.

USB 3.0 Extension for PC and Mac

This GUE305 33ft USB extension cable is 100% compatible with both PC and Mac computers, and is fully backwards compatible with USB 2.0 and 1.1 devices, making it perfect for a wide range of peripherals. The BoostLinq is also corrosion-resistant and features specially designed molded strain relief end connectors for maximum durability. It is ideal for applications that require a short distance between the user and peripheral but still need the data transfer speeds of USB 3.0, such as webcams, hard drives, printers, smartboards, etc. For shorter distance connections, please see the GUE305 16.4ft (5m) USB 3.0 BoostLinq extension.

Plug and Play

The IOGEAR USB 3.0 BoostLinq extension cable supports Plug-and-Play installation so no additional drivers or complicated set up is required.