LINKSYS LAPN600 BUSINESS ACCESS POINT WIRELESS WI-FI DUAL BAND 2.4 + 5GHZ N600 WITH POE
Employs Wi-Fi technology (802.11n) to provide a fast, powerful wireless network at a transfer rate of up to 600 Mbps.
- Integrated Power over Ethernet
- Dual Band (2.4 GHz + 5 GHz) capability and speeds up to 600 Mbps*
- Industrial-strength Wi-Fi Protected Access (WPA, WPA2) security and data encryption
- IPv6 Support
- High Power PA for better Wi-Fi coverage
UP TO N600 MBPS*
Provides high-speed connectivity for notebooks, smartphones, tablets, and other Wi-Fi enabled devices
SINGLE POINT CONTROL: CLUSTERING**
Simplifies administration and management efforts with a Single Point Control, reducing the costs and complexity of managing multiple wireless access points.
HIGH POWER WIRELESS COVERAGE
High power offers better, wider wireless coverage for you and your business, strengthening your network connection in hard-to-reach areas.
GIGABIT ETHERNET PORT
Wireless clients can enjoy faster speeds by maximizing wireless-to-wired performance. Gigabit Ethernet is 10x faster than Fast Ethernet.