Between severe weather, the aging electrical grid and hazards lurking inside your own walls, your servers and network hardware are under attack from power problems. Even a brief loss of power or a momentary surge can damage your equipment, corrupt your data, bring down your network and hurt your bottom line. Prevent damage, downtime and data loss by installing this SmartOnline UPS system. It provides precise voltage regulation, delivers continuous sine wave output and isolates equipment from power problems. This UPS system also has a high power factor, allowing you to connect a heavier load without overloading the UPS.
Protect Mission-Critical Servers and Network Hardware: Application Servers, Storage Servers, Database Servers, File Servers, Virtualization Servers, Proxy Servers, Web Servers, Cloud Platform Servers, Media Servers, VoIP Servers, Converged Infrastructure, Network Switches, PoE Switches, Firewalls, Network Appliances, Bridges, Gateways, Routers.
Protect Equipment with Active PFC Power Supplies: Active PFC power supplies found in many devices require sine wave power.
- Half-Load Runtime: This UPS system will support a 50% load (1350W) for up to 11.3 minutes using the included batteries.
- Extended Runtime: This UPS system allows you to connect one or more optional external battery packs to provide additional backup runtime. Some external battery packs can also be daisy-chained, allowing you to scale runtime to match almost any application requirement.
- Hot-Swappable Batteries: You can add or replace batteries without turning off the UPS system and disrupting the operation of connected equipment.
- Continuous on-line, double-conversion operation provides precise voltage regulation and sine wave output. It isolates connected equipment from most power problems, including blackouts, brownouts, overvoltages, transient voltages surges, electromagnetic (EMI/RFI) line noise and more.
- Zero transfer time to battery prevents malfunctions and reboots of sensitive equipment potentially caused by the transition from line power to battery-derived power during outages.
- Fault-tolerant automatic bypass maintains utility output and avoids downtime during a variety of fault and overload conditions.
1. Use the multifunction LCD/LED screen for comprehensive local management.
2. Use the USB port with your computer's built-in power management features.
3. Use the USB or serial port with your computer and Tripp Lite's PowerAlert software.
4. Install an optional network card to enable standalone network management via SNMP, Web, SSH or telnet.
The convenient LCD/LED control panel provides easy access to detailed UPS settings and information. The illuminated LCD screen displays a variety of helpful data, including input/output voltage, input/output frequency, output load percentage, output load wattage, power status, battery status, operating mode, battery voltage, battery capacity, estimated backup runtime remaining and power consumption. An LED block diagram supplements the LCD screen by indicating the UPS operating mode and power conditions.
Economy Mode: This UPS system provides user-selectable economy mode operation to increase efficiency and cut operating costs.
User-Replaceable Battery: This UPS system has a user-replaceable, recyclable battery, allowing it to remain in service instead of going to a landfill.
RoHS Compliance: This UPS system complies with the RoHS (Restriction of Hazardous Substances) Directive, limiting the use of hazardous substances in manufacturing.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.