Keep all of your mobile devices charged and ready to go while at home, the office or while travelling with the new GearPower Dual USB 4.2A Wall Charger. Featuring two 2.1A (10W) USB outputs, the GearPower Dual USB 4.2A Wall Charger plugs into any standard outlet and features folding prongs for easy storage when not in use. Just connect your USB charging cables and simultaneously rapid-charge two smartphones or two tablets, including the Apple iPad®!

Dual USB output, dual 2.1A charging

The new GearPower Dual USB 4.2A Wall Charger quickly charges even the most power demanding mobile devices, including the Apple iPad®! In fact, iPad Mini® users will see an upgrade to their charging speed over the originally included charger and even charge a second device at the same time!

Big power, small package

Compact and folding plug design is pocket sized and easily carried to work, school or when travelling, but still delivers a full 4.2A (2.1A x 2) output without overheating.

Optimized for iOS Devices

The GPAW2U4's USB charging outputs are configured to provide fast-charging with all current Apple products (charging cables sold separately), including all generations of iPad. While the GPAW2U4 will charge most USB devices, there are some products with proprietary charging configurations (such as certain models from BlackBerry, Samsung, etc.) which are not compatible with aftermarket chargers.