The TravelMate P2 Series comes in 14", 15.6" and 17.3" sizes to meet various business needs. Clad in a refined textile finish that both looks and feels great, these notebooks pack the latest Intel® Core™ processors1 and discrete graphics1 to keep you at your productive best. They are also loaded with tailor-made management and security software for easy, centralized control.

Easily transfer text and data files, photos and even movies at ten times the speed of USB 2.0.
The P2 series now comes with a fine linen textile pattern embossed on the outer covers. This lends a professional refined look and feel to the line that adds distinction to functionality. There’s also a practical benefits, as the pattern makes it a bit easier to keep a firm grip on the go and while also resisting scratches.
The TravelMate P2 Series is certified to deliver the high audio and visual standards of Skype for Business1. Optimized hardware ensures that every word will be heard clearly with no gap or lag in speech, minimal background noise, and zero echo. That means you can call or video chat with superior audio and visual quality.
The TravelMate P2 is packed with features that make it easier to do business. Work faster with smoother gestures on the large Precision Touchpad. Quickly share business contacts with a smartphone via Contact Pickup. Log in to the TravelMate P2 faster thanks to Face Login.
1. Specifications vary depending on model.
* Available date is subject to Microsoft’s official announcement. For more information, visit acer.com/windows10now
Sale subject to Limited Warranty and Terms & Conditions agreement. All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Applicable taxes extra. Not responsible for pricing or other typographical errors.