Canon PowerShot N100
- Mobile Device Connect button connects to your compatible Android or IOS device for quick an easy sharing
- 12.1 megapixel 1/1.7-inch high-sensitivity CMOS sensor combined with DIGIC 6 image processor (Canon HS SYSTEM)
- 5x optical zoom, 4x digital zoom and 20x combined zoom with Optical Image Stabilizer
- 3-inch tilt, capacitive touch panel LCD helps provide flexibility
- Capture stunning 1080p full HD video with a dedicated movie button.
The Story Begins With You
Fun and innovative just like you the new PowerShot N100 brings your stories to life. It starts with Dual Capture using a rear-facing wide-angle “Story Camera.” While the main camera shoots the subject, the secondary camera is shooting you, the photographer – easily capture everything from a parent's pride to priceless double takes. When the images come together, the moment in time you've captured gets a whole new spin. And try Story Highlights: a ready-to-share short reel intelligently generated right on the camera from your stills and video.
Dual Capture
A special moment is more than a simple photo or a video it's the story behind the moment that gives the memory meaning. So capture it with the innovative PowerShot N100 and its rear-facing “Story Camera.” The PowerShot N100 uses the secondary camera to turn your photos or video into a compelling story with behind-the-scenes input. In Dual Capture mode, the main camera shoots the subject while the photographer's expression is captured with a wide-angle 25mm lens sub-camera to preserve the moment with an entirely new feel. It's perfect for capturing everything from a parent's pride to a priceless double take.
Remote Shooting
With the built-in Wi-Fi® on the PowerShot N100, you can use your smartphone or tablet to remotely control the camera. Simply connect wirelessly to your device and access the free Canon CameraWindow app. Your device will show a live image of the camera's capture perfect for a commemorative group shot or composing with more freedom. The camera's zoom, flash, self-timer and shutter are all under your control, with images being saved to your camera.