Logitech ConferenceCam CC3000e All-In-One HD Video and Audio Conferencing System (960-000982)

  • All-in-one video and audio conferencing solution: Enterprise quality video camera and speakerphone, affordably priced for any conference room
  • Business grade HD video: Full 1080p HD video at 30 frames per second for high quality video conferences.
  • Omnidirectional full duplex speakerphone: Built-in wide-range noise-cancelling mics and touch controls for clear voice and video conferences
  • Plug-and-play compatibility: USB connectivity to PC or Mac; Bluetooth and NFC mobile device pairing; compatible with most UC and web conferencing applications
  • This business product ships in brown box with no retail packaging
Logitech ConferenceCam CC3000e All-In-One HD Video and Audio Conferencing System (960-000982)

<center><b>Hear and Be Heard</b></center><br></br>Omni-directional full duplex mics enable conferees to clearly converse from a 20-foot diameter around the base without mic pods, making it seem like conversations are happening in the same room.
Hear and Be Heard


Omni-directional full duplex mics enable conferees to clearly converse from a 20-foot diameter around the base without mic pods, making it seem like conversations are happening in the same room.
<center><b>All-in-One Design</b></center><br></br>Professional-quality group video conferencing straight out of the box with no special software, training, or maintenance required.
All-in-One Design


Professional-quality group video conferencing straight out of the box with no special software, training, or maintenance required.

<center><b>Multiple Mounting Options</b></center><br></br>Set up the conference room the way you want with up to a 32-foot range between camera and speaker: use the camera on the table or mount it on the wall with included hardware. The bottom of the camera is designed with a standard tripod thread for even more options.
Multiple Mounting Options


Set up the conference room the way you want with up to a 32-foot range between camera and speaker: use the camera on the table or mount it on the wall with included hardware. The bottom of the camera is designed with a standard tripod thread for even more options.
<center><b>H.264 with SVC and UVC 1.5 Technology (NFC) Pairing</b></center><br></br>Frees up laptop bandwidth by putting video processing within the camera, resulting in a smoother video stream in applications like Microsoft® Lync™ 2013.
H.264 with SVC and UVC 1.5 Technology (NFC) Pairing


Frees up laptop bandwidth by putting video processing within the camera, resulting in a smoother video stream in applications like Microsoft® Lync™ 2013.

<center><b>Control Meetings with Base Console or Dockable Remote(NFC) Pairing</b></center><br></br>Easily operate camera pan/tilt/zoom, volume up/down, answer/hang-up2 mute and other functions during call.
Control Meetings with Base Console or Dockable Remote(NFC) Pairing


Easily operate camera pan/tilt/zoom, volume up/down, answer/hang-up2 mute and other functions during call.
<center><b>LCD displays Caller ID3 and other info</b></center><br></br>View call-related info (Caller ID, call duration, etc.) and speakerphone/camera function indicators (volume control, etc.) on LCD display screen.
LCD displays Caller ID3 and other info


View call-related info (Caller ID, call duration, etc.) and speakerphone/camera function indicators (volume control, etc.) on LCD display screen.

<center><b>Use Your Choice of UC Video Application(NFC) Pairing</b></center><br></br>Works on virtually any desktop video conferencing and UC application with no proprietary and expensive systems to set up.
Use Your Choice of UC Video Application(NFC) Pairing


Works on virtually any desktop video conferencing and UC application with no proprietary and expensive systems to set up.
<center><b>Near Field Communication (NFC) Pairing</b></center><br></br>Touch an NFC-enabled mobile device over the base console to instantly pair and enjoy professional speakerphone audio quality.
Near Field Communication (NFC) Pairing


Touch an NFC-enabled mobile device over the base console to instantly pair and enjoy professional speakerphone audio quality.